33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
CAP TANT 33UF 10% 10V 2917
TANTALUM CAPACITOR, 33UF 10V, 0.8 OHM, 0.1, 7343-31, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP, 33µF, 10V, 10%, 2917; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP, 33µF, 10V, 10%, REEL; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 33UF 10% 10V 2917
CAP TANT 33UF 10% 10V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-3786-2-ND | 399-3786-6-ND | T491D336K010AT | 97H5576 | 19X2224 | T491D336K010AT | T491D336K010AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 33Uf 10V, 0.8 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet | Cap, 33Μf, 10V, 10%, 2917; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |