NXP Semiconductors Gate Driver Evaluation Product FRDMGD31RPEVM

Description
Half-Bridge Evaluation Kit For RoadPak IGBT/SiC Modules Featuring the GD3160 FRDMGD31RPEVM is a half-bridge evaluation kit populated with two GD3160 single channel IGBT/SiC MOSFET gate drive devices. The kit includes the Freedom KL25Z microcontroller hardware for interfacing a PC installed with Flex GUI software for communication to the SPI registers on the MC33GD3160 gate drive devices in either daisy chain or standalone configuration. The GD3160 translator board is used to translate 3.3 V signals to 5.0 V signals between the MCU and MC33GD3160 gate drivers. FRDMGD31RPEVM originally populated with GD3100, has been updated with GD3160 gate drive devices. System Features Compatible with RoadPak SiC MOSFET module Flex GUI available for use with kit Daisy chain SPI interface configurability Easy to configure jumper options SPI configurable register options using Flex GUI Double pulse and short circuit evaluations Fiber optic connections for external PWM inputs Designed to connect to a single phase of a RoadPak SiC MOSFET module for half-bridge evaluations and applications development The FRDMGD31RPEVM kit contents include: Assembled and tested FRDMGD31RPEVM board in an anti-static bag 3.3 V to 5.0 V translator board (KITGD316xTREVB) connected to FRDM-KL25Z USB cable, type A male/type mini B male, 3 ft Quick start guide
Request a Quote Datasheet
Description
Half-Bridge Evaluation Kit For RoadPak IGBT/SiC Modules Featuring the GD3160 FRDMGD31RPEVM is a half-bridge evaluation kit populated with two GD3160 single channel IGBT/SiC MOSFET gate drive devices. The kit includes the Freedom KL25Z microcontroller hardware for interfacing a PC installed with Flex GUI software for communication to the SPI registers on the MC33GD3160 gate drive devices in either daisy chain or standalone configuration. The GD3160 translator board is used to translate 3.3 V signals to 5.0 V signals between the MCU and MC33GD3160 gate drivers. FRDMGD31RPEVM originally populated with GD3100, has been updated with GD3160 gate drive devices. System Features Compatible with RoadPak SiC MOSFET module Flex GUI available for use with kit Daisy chain SPI interface configurability Easy to configure jumper options SPI configurable register options using Flex GUI Double pulse and short circuit evaluations Fiber optic connections for external PWM inputs Designed to connect to a single phase of a RoadPak SiC MOSFET module for half-bridge evaluations and applications development The FRDMGD31RPEVM kit contents include: Assembled and tested FRDMGD31RPEVM board in an anti-static bag 3.3 V to 5.0 V translator board (KITGD316xTREVB) connected to FRDM-KL25Z USB cable, type A male/type mini B male, 3 ft Quick start guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gate Driver Evaluation Product
FRDMGD31RPEVM
Gate Driver Evaluation Product FRDMGD31RPEVM
Half-Bridge Evaluation Kit For RoadPak IGBT/SiC Modules Featuring the GD3160 FRDMGD31RPEVM is a half-bridge evaluation kit populated with two GD3160 single channel IGBT/SiC MOSFET gate drive devices. The kit includes the Freedom KL25Z microcontroller hardware for interfacing a PC installed with Flex GUI software for communication to the SPI registers on the MC33GD3160 gate drive devices in either daisy chain or standalone configuration. The GD3160 translator board is used to translate 3.3 V signals to 5.0 V signals between the MCU and MC33GD3160 gate drivers. FRDMGD31RPEVM originally populated with GD3100, has been updated with GD3160 gate drive devices. System Features Compatible with RoadPak SiC MOSFET module Flex GUI available for use with kit Daisy chain SPI interface configurability Easy to configure jumper options SPI configurable register options using Flex GUI Double pulse and short circuit evaluations Fiber optic connections for external PWM inputs Designed to connect to a single phase of a RoadPak SiC MOSFET module for half-bridge evaluations and applications development The FRDMGD31RPEVM kit contents include: Assembled and tested FRDMGD31RPEVM board in an anti-static bag 3.3 V to 5.0 V translator board (KITGD316xTREVB) connected to FRDM-KL25Z USB cable, type A male/type mini B male, 3 ft Quick start guide

Half-Bridge Evaluation Kit For RoadPak IGBT/SiC Modules Featuring the GD3160

FRDMGD31RPEVM is a half-bridge evaluation kit populated with two GD3160 single channel IGBT/SiC MOSFET gate drive devices. The kit includes the Freedom KL25Z microcontroller hardware for interfacing a PC installed with Flex GUI software for communication to the SPI registers on the MC33GD3160 gate drive devices in either daisy chain or standalone configuration.

The GD3160 translator board is used to translate 3.3 V signals to 5.0 V signals between the MCU and MC33GD3160 gate drivers.

FRDMGD31RPEVM originally populated with GD3100, has been updated with GD3160 gate drive devices.

System Features

  • Compatible with RoadPak SiC MOSFET module
  • Flex GUI available for use with kit
  • Daisy chain SPI interface configurability
  • Easy to configure jumper options
  • SPI configurable register options using Flex GUI
  • Double pulse and short circuit evaluations
  • Fiber optic connections for external PWM inputs
  • Designed to connect to a single phase of a RoadPak SiC MOSFET module for half-bridge evaluations and applications development

The FRDMGD31RPEVM kit contents include:

  • Assembled and tested FRDMGD31RPEVM board in an anti-static bag
  • 3.3 V to 5.0 V translator board (KITGD316xTREVB) connected to FRDM-KL25Z
  • USB cable, type A male/type mini B male, 3 ft
  • Quick start guide
Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - FRDMGD31RPEVM - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
FRDMGD31RPEVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits FRDMGD31RPEVM
HALF BRIDGE EVAL GD3160

HALF BRIDGE EVAL GD3160

Supplier's Site
Eval Board, Igbt Gate Driver Rohs Compliant Nxp - 26AK2224 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Igbt Gate Driver Rohs Compliant Nxp
26AK2224
Eval Board, Igbt Gate Driver Rohs Compliant Nxp 26AK2224
EVAL BOARD, IGBT GATE DRIVER ROHS COMPLIANT: YES

EVAL BOARD, IGBT GATE DRIVER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number FRDMGD31RPEVM FRDMGD31RPEVM 26AK2224
Product Name Gate Driver Evaluation Product Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board, Igbt Gate Driver Rohs Compliant Nxp
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2118310-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Sensor Development Tools - 1887084 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details