Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits EVK-UTC2000

Description
UTC2000 USB Type-C™ Interface Evaluation Board
Request a Quote Datasheet
Description
UTC2000 USB Type-C™ Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EVK-UTC2000-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
EVK-UTC2000-ND
Evaluation and Demonstration Boards and Kits EVK-UTC2000-ND
UTC2000 USB Type-C™ Interface Evaluation Board

UTC2000 USB Type-C™ Interface Evaluation Board

Buy Now Datasheet
Linear ICs - Evaluation Board - EVK-UTC2000 - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
EVK-UTC2000
Linear ICs - Evaluation Board EVK-UTC2000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Evaluation and Demonstration Boards and Kits - EVK-UTC2000 - 796412-EVK-UTC2000 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVK-UTC2000
796412-EVK-UTC2000
Evaluation and Demonstration Boards and Kits - EVK-UTC2000 796412-EVK-UTC2000
Manufacturer: Microchip Technology Win Source Part Number: 796412-EVK-UTC2000 Main Purpose: Interface, USB Type-C Supplied Contents: Board(s), Cable(s) Utilized IC / Part: UTC2000 Secondary Attributes: LED Status Indicators Family Name: UTC2000 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 796412-EVK-UTC2000
Main Purpose: Interface, USB Type-C
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: UTC2000
Secondary Attributes: LED Status Indicators
Family Name: UTC2000
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Evaluation Board, Usb Type-C Host/device; Kit Application Type Microchip - 55Y3013 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Usb Type-C Host/device; Kit Application Type Microchip
55Y3013
Evaluation Board, Usb Type-C Host/device; Kit Application Type Microchip 55Y3013
EVALUATION BOARD, USB TYPE-C HOST/DEVICE; Kit Application Type:Interface; Application Sub Type:USB Port Controller; Silicon Manufacturer:Microch ip; Silicon Core Number:UTC2000; Product Range:- RoHS Compliant: NA

EVALUATION BOARD, USB TYPE-C HOST/DEVICE; Kit Application Type:Interface; Application Sub Type:USB Port Controller; Silicon Manufacturer:Microchip; Silicon Core Number:UTC2000; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVK-UTC2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVK-UTC2000
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVK-UTC2000
EVAL KIT UTC2000 USB TYPCE C

EVAL KIT UTC2000 USB TYPCE C

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EVK-UTC2000-ND EVK-UTC2000 796412-EVK-UTC2000 55Y3013 EVK-UTC2000
Product Name Evaluation and Demonstration Boards and Kits Linear ICs - Evaluation Board Evaluation and Demonstration Boards and Kits - EVK-UTC2000 Evaluation Board, Usb Type-C Host/device; Kit Application Type Microchip Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EB,PMA-545G3+,DQ849,SMA,50 OHM - TB-607-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details