Gen2 GaN Switched-Mode Power Supply Evaluation Board
This Switched-Mode Power Supply (SMPS) evaluation board provides the basis for a complete LLC Power Supply design, with Power Factor Correction (PFC). Controlled by advanced digital control methods coupled with 650V GaN enhancement mode E-HEMTs, the SMPS includes all required components and subsystems for a complete and compliant high-voltage power supply. Power can be easily scaled by redesigning the magnetic components and providing proper heatsinking and thermal management.
GS-EVB-AUD-SMPS2-GS
Universal AC line input voltage (85 V – 264 V)
+/-32 VDC Regulated Output Voltage
400W Continuous Output Power
Easily scaled to higher power with magnetics and GaN device selection
Full load Efficiency > 90%
Gen 2 Improvements
20% volume shrink
5% BoM cost reduction
Gen2 GaN Switched-Mode Power Supply Evaluation Board
This Switched-Mode Power Supply (SMPS) evaluation board provides the basis for a complete LLC Power Supply design, with Power Factor Correction (PFC). Controlled by advanced digital control methods coupled with 650V GaN enhancement mode E-HEMTs, the SMPS includes all required components and subsystems for a complete and compliant high-voltage power supply. Power can be easily scaled by redesigning the magnetic components and providing proper heatsinking and thermal management.
GS-EVB-AUD-SMPS2-GS
- Universal AC line input voltage (85 V – 264 V)
- +/-32 VDC Regulated Output Voltage
- 400W Continuous Output Power
- Easily scaled to higher power with magnetics and GaN device selection
- Full load Efficiency > 90%
Gen 2 Improvements
- 20% volume shrink
- 5% BoM cost reduction