Wolfspeed’s KIT-CRD-CIL12N-GMA is a dynamic characterization tool that can be used to evaluate and optimize switching performance of Wolfspeed’s WolfPACKTM Silicon Carbide (SiC) half-bridge power modules. A clamped inductive load (CIL) test circuit with current measurement provides a high speed; low inductance test fixture for double pulse testing. This test fixture in conjunction with a choice of gate driver boards options allows measurement of:
Timing (TDelay-On; TDelay-Off; TRise; TFall)
Overshoot (VDS-Max; ID-Max)
Speed (di/dt; dv/dt)
Switching Loss (EON; EOFF; ERR)
Features
Optimized for Wolfspeed’s WolfPACKTM Silicon Carbide half bridge power modules
DC bus voltage up to 1000V
On Board 200uF Bulk Capacitor and High Frequency Film Capacitor Bank
High speed; low inductance layout with stray inductance of 6.2nH @10Mhz
On-board Current Viewing Resistor (CVR)
Screw terminal‘s for supply; midpoint and load inductor connections
Wolfspeed’s KIT-CRD-CIL12N-GMA is a dynamic characterization tool that can be used to evaluate and optimize switching performance of Wolfspeed’s WolfPACKTM Silicon Carbide (SiC) half-bridge power modules. A clamped inductive load (CIL) test circuit with current measurement provides a high speed; low inductance test fixture for double pulse testing. This test fixture in conjunction with a choice of gate driver boards options allows measurement of:
- Timing (TDelay-On; TDelay-Off; TRise; TFall)
- Overshoot (VDS-Max; ID-Max)
- Speed (di/dt; dv/dt)
- Switching Loss (EON; EOFF; ERR)
Features
- Optimized for Wolfspeed’s WolfPACKTM Silicon Carbide half bridge power modules
- DC bus voltage up to 1000V
- On Board 200uF Bulk Capacitor and High Frequency Film Capacitor Bank
- High speed; low inductance layout with stray inductance of 6.2nH @10Mhz
- On-board Current Viewing Resistor (CVR)
- Screw terminal‘s for supply; midpoint and load inductor connections