LimeNET 2.0 is the next step in the evolution of cellular infrastructure and is a modular, rack-mount solution built on the field proven Lime Software-Defined Radio (LimeSDR) platform. It is supplied complete with a pre-installed Linux O/S and cellular network stack, which can be configured to support any 4G or 5G band up to 5GHz (TDD and FDD), with bandwidths of up to 20MHz (2x2) with LTE networks and 100MHz (2x2) with 5G NR.
LimeNET 2.0 may be operated fully independently - with its own core network, plus IMS for voice and SMS support - or it can be integrated with existing core networks via standard 3GPP interfaces. Typical uses for LimeNET 2.0 include mobile private network (MPN) and public networks, IoT networks, media streaming, and test and measurement, to name but a few.
| Richardson RFPD | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | LIMENET |
| Product Name | Communications Platform |
| Manufacturer | Lime Microsystems |