This Evaluation (EVL) Board may be used to demonstrate the high performance of CREE 1200V SiC MOSFET and SiC Schottky diodes (SBD) with standard TO-247 package. It can be easily configured for several topologies from the basic phase-leg configuration. This EVL board can be used for the following purposes:
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 771020-KIT8020-CRD-8
Main Purpose: Power Management, Half H-Bridge Driver (External FET)
Supplied Contents: Board(s)
Utilized IC / Part: C2M0280120D, C4D20120D
Family Name: KIT8020-CRD-8FF1217P
Categories: Development Boards, Kits, Programmers
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: United States of America
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
EVAL KIT PCB 2-MOSFET 2-SIC DRVR
EVALUATION BOARD, 1.2KV SIC MOSFET; Silicon Manufacturer:-; Silicon Core Number:C2M0080120D; Kit Application Type:Power Management; Application Sub Type:SiC MOSFET; Kit Contents:Eval Board C2M0080120D; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | KIT8020-CRD-8FF1217P-1 | 771020-KIT8020-CRD-8FF1217P-1 | KIT8020-CRD-8FF1217P-1 | 94X4142 |
| Product Name | Silicon Carbide Test/Evaluation Products | Evaluation and Demonstration Boards and Kits - KIT8020-CRD-8FF1217P-1 | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Evaluation Board, 1.2Kv Sic Mosfet; Silicon Manufacturer Wolfspeed |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |