EVALUATION BOARD: GS-EVB-AUD-BOOST2-GS 300W Audio Boost Converters Automotive / Marine Audio Boost Converter Switched-Mode Power Supply
GaN Systems High-Voltage Boost Converter Reference Design provides 300-watt continuous 500-watt peak power source for manufacturers of stand-alone Mono, Stereo and Multi-Channel Automotive or Marine Amplifiers.
Features and Benefits
Complete Stand-alone Dual-Rail audio boost converter
Load dump compatible with differential-primary
-drive transformer topology
DC supply voltage input of 9VDC to 16VDC
Dual-GaN transformer-coupled topology
Safe, stable, and reliable design with protection features
Guarded handling of complex and low-impedance loads
External Sync Capability
Integrated Remote Power-On ‘Enable’
Easy Integration with companion Class D Amplifier solutions GS-EVM-AUD-AMPOL1-GS , GS-EVM-AUD-AMPCL1-GS
, GS-EVB-AUD-AMP2-GS
300W Continuous Duty
500W Peak Power
+/-32VDC Dual-Rail Output
EVALUATION BOARD: GS-EVB-AUD-BOOST2-GS
300W Audio Boost Converters
Automotive / Marine Audio Boost Converter Switched-Mode Power Supply
GaN Systems High-Voltage Boost Converter Reference Design provides 300-watt continuous 500-watt peak power source for manufacturers of stand-alone Mono, Stereo and Multi-Channel Automotive or Marine Amplifiers.
Features and Benefits
- Complete Stand-alone Dual-Rail audio boost converter
- Load dump compatible with differential-primary-drive transformer topology
- DC supply voltage input of 9VDC to 16VDC
- Dual-GaN transformer-coupled topology
- Safe, stable, and reliable design with protection features
- Guarded handling of complex and low-impedance loads
- External Sync Capability
- Integrated Remote Power-On ‘Enable’
- Easy Integration with companion Class D Amplifier solutions GS-EVM-AUD-AMPOL1-GS , GS-EVM-AUD-AMPCL1-GS, GS-EVB-AUD-AMP2-GS
- 300W Continuous Duty
- 500W Peak Power
- +/-32VDC Dual-Rail Output