Dynamic Characterization Evaluation Tool Optimized for Wolfspeed Automotive YM3 Six-Pack Power Module Platform
KIT-CRD-CIL12N-YMC is a dynamic characterization tool that can be used to evaluate and optimize the switching performance of Wolfspeed YM3 SiC six-pack power modules. Applying this evaluation kit in a clamped inductive load (CIL) test setup in conjunction with one of many reference gate driver board options (listed below) allows for the measurement of:
Timing (TDelay-On; TDelay-Off; TRise; TFall)
Overshoot (VDS-Max; ID-Max)
Speed (di/dt; dv/dt)
Switching Loss (EON; EOFF; ERR)
Specifications
Optimized for Wolfspeed YM3 Silicon Carbide six-pack power modules
On-board 200 uF Bulk Capacitance and High Frequency Film Capacitor Bank Supporting bus voltages up to 1,100 V
Low inductance layout with stray inductance of 9.5 nH at 10 MHz
On-board, high-bandwidth Current Viewing Resistor (CVR)
Screw terminals for power supply and load inductor connections
Includes gate driver adapter board for compatibility with many reference design boards
Applications
Automotive Traction Inverters
Commercial, Construction, and Agricultural Vehicles
Hybrid Electric Vehicles
E-Mobility and Motor Drives
Auxiliary Power Supplies
Renewable Energy
Dynamic Characterization Evaluation Tool Optimized for Wolfspeed Automotive YM3 Six-Pack Power Module Platform
KIT-CRD-CIL12N-YMC is a dynamic characterization tool that can be used to evaluate and optimize the switching performance of Wolfspeed YM3 SiC six-pack power modules. Applying this evaluation kit in a clamped inductive load (CIL) test setup in conjunction with one of many reference gate driver board options (listed below) allows for the measurement of:
- Timing (TDelay-On; TDelay-Off; TRise; TFall)
- Overshoot (VDS-Max; ID-Max)
- Speed (di/dt; dv/dt)
- Switching Loss (EON; EOFF; ERR)
Specifications
- Optimized for Wolfspeed YM3 Silicon Carbide six-pack power modules
- On-board 200 uF Bulk Capacitance and High Frequency Film Capacitor Bank Supporting bus voltages up to 1,100 V
- Low inductance layout with stray inductance of 9.5 nH at 10 MHz
- On-board, high-bandwidth Current Viewing Resistor (CVR)
- Screw terminals for power supply and load inductor connections
- Includes gate driver adapter board for compatibility with many reference design boards
Applications
- Automotive Traction Inverters
- Commercial, Construction, and Agricultural Vehicles
- Hybrid Electric Vehicles
- E-Mobility and Motor Drives
- Auxiliary Power Supplies
- Renewable Energy