GaN Audio Class D Evaluation Boards
GaN E-HEMT fast switching, low Coss, and zero QRR enables a new level of performance for Class D Audio amplifiers. This GaN-based EVB platform provides an excellent reference design for implementing a high performance, low cost audio system. The Class D amplifier and companion power supply designs are optimized for sound quality, thermal performance, size, and cost.
2-channel Class D Amplifier
200W per Channel into 8 Ohm
300W per Channel into 4 Ohm
< 0.01% THD+N (8Ω, 1W, 20Hz to 20kHz)
20Hz‐20kHz +/‐0.5dB Freq. Response (8 Ohm)
Bridge-Tied-Load (BTL) design
Companion Switch Mode Power Supply
Complete Stand‐alone Dual‐Rail LLC SMPS
400W Continuous Duty, 550W Peak Power
GaN PFC and Half‐Bridge LLC Topology
Fully‐Regulated, Split‐Rail Outputs
No heatsinking, no cooling
EMI/EMC friendly
GaN Class D audio amplifier (Amp) GS-EVB-AUD-AMP1-GS
Companion switch mode power supply (SMPS) GS-EVB-AUD-SMPS1-GS
Bundle: Amp + SMPS GS-EVB-AUD-BUNDLE1-G
S
GaN Audio Class D Evaluation Boards
GaN E-HEMT fast switching, low Coss, and zero QRR enables a new level of performance for Class D Audio amplifiers. This GaN-based EVB platform provides an excellent reference design for implementing a high performance, low cost audio system. The Class D amplifier and companion power supply designs are optimized for sound quality, thermal performance, size, and cost.
2-channel Class D Amplifier
- 200W per Channel into 8 Ohm
- 300W per Channel into 4 Ohm
- < 0.01% THD+N (8Ω, 1W, 20Hz to 20kHz)
- 20Hz‐20kHz +/‐0.5dB Freq. Response (8 Ohm)
- Bridge-Tied-Load (BTL) design
Companion Switch Mode Power Supply
- Complete Stand‐alone Dual‐Rail LLC SMPS
- 400W Continuous Duty, 550W Peak Power
- GaN PFC and Half‐Bridge LLC Topology
- Fully‐Regulated, Split‐Rail Outputs
- No heatsinking, no cooling
- EMI/EMC friendly
GaN Class D audio amplifier (Amp)
GS-EVB-AUD-AMP1-GS
Companion switch mode power supply (SMPS)
GS-EVB-AUD-SMPS1-GS
Bundle: Amp + SMPS
GS-EVB-AUD-BUNDLE1-GS