Wolfspeed Silicon Carbide Test/Evaluation Products KIT-CRD-025DD17P-J

Description
25W Auxiliary Power Flyback Evaluation Platform This evaluation platform demonstrates the use 1700V silicon carbide (SiC) MOSFETs in a single switch flyback configuration and provides a flexible design that can be used to evaluate and optimize the performance of the flyback converter, SiC MOSFET, transformer etc. The C3M00900170x MOSFET family utilized in this design has a wide operating gate-source voltage (Vgs) range 12-18V making it a easy and low-cost drop-in compatible with existing Si or SiC single-switch designs. This primary side regulated converter (with an auxillary winding) eliminates the need for an opto-coupler and provides a space and cost optimized solution for all industrial applications like Solar Inverters, EV charging, motor drive and HVAC applications, etc. Specifications: Wide input voltage range: 60 – 1000 VDC Maximum output power: 25 W 15V regulated output voltage Option to add and use 2 secondary outputs Easy to use with ample test-points High-efficiency Applications Solar Inverters EV charging Motor drives Heat pumps and air conditioning Energy-storage systems
Request a Quote
Description
25W Auxiliary Power Flyback Evaluation Platform This evaluation platform demonstrates the use 1700V silicon carbide (SiC) MOSFETs in a single switch flyback configuration and provides a flexible design that can be used to evaluate and optimize the performance of the flyback converter, SiC MOSFET, transformer etc. The C3M00900170x MOSFET family utilized in this design has a wide operating gate-source voltage (Vgs) range 12-18V making it a easy and low-cost drop-in compatible with existing Si or SiC single-switch designs. This primary side regulated converter (with an auxillary winding) eliminates the need for an opto-coupler and provides a space and cost optimized solution for all industrial applications like Solar Inverters, EV charging, motor drive and HVAC applications, etc. Specifications: Wide input voltage range: 60 – 1000 VDC Maximum output power: 25 W 15V regulated output voltage Option to add and use 2 secondary outputs Easy to use with ample test-points High-efficiency Applications Solar Inverters EV charging Motor drives Heat pumps and air conditioning Energy-storage systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Test/Evaluation Products - KIT-CRD-025DD17P-J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
KIT-CRD-025DD17P-J
Silicon Carbide Test/Evaluation Products KIT-CRD-025DD17P-J
25W Auxiliary Power Flyback Evaluation Platform This evaluation platform demonstrates the use 1700V silicon carbide (SiC) MOSFETs in a single switch flyback configuration and provides a flexible design that can be used to evaluate and optimize the performance of the flyback converter, SiC MOSFET, transformer etc. The C3M00900170x MOSFET family utilized in this design has a wide operating gate-source voltage (Vgs) range 12-18V making it a easy and low-cost drop-in compatible with existing Si or SiC single-switch designs. This primary side regulated converter (with an auxillary winding) eliminates the need for an opto-coupler and provides a space and cost optimized solution for all industrial applications like Solar Inverters, EV charging, motor drive and HVAC applications, etc. Specifications: Wide input voltage range: 60 – 1000 VDC Maximum output power: 25 W 15V regulated output voltage Option to add and use 2 secondary outputs Easy to use with ample test-points High-efficiency Applications Solar Inverters EV charging Motor drives Heat pumps and air conditioning Energy-storage systems

25W Auxiliary Power Flyback Evaluation Platform

This evaluation platform demonstrates the use 1700V silicon carbide (SiC) MOSFETs in a single switch flyback configuration and provides a flexible design that can be used to evaluate and optimize the performance of the flyback converter, SiC MOSFET, transformer etc. The C3M00900170x MOSFET family utilized in this design has a wide operating gate-source voltage (Vgs) range 12-18V making it a easy and low-cost drop-in compatible with existing Si or SiC single-switch designs. This primary side regulated converter (with an auxillary winding) eliminates the need for an opto-coupler and provides a space and cost optimized solution for all industrial applications like Solar Inverters, EV charging, motor drive and HVAC applications, etc.

Specifications:

  • Wide input voltage range: 60 – 1000 VDC
  • Maximum output power: 25 W
  • 15V regulated output voltage
  • Option to add and use 2 secondary outputs
  • Easy to use with ample test-points
  • High-efficiency

Applications

  • Solar Inverters
  • EV charging
  • Motor drives
  • Heat pumps and air conditioning
  • Energy-storage systems
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number KIT-CRD-025DD17P-J
Product Name Silicon Carbide Test/Evaluation Products
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - A141302-ND - DigiKey
Specs
Supported System Light, Humidity, Motion, Temperature
View Details
4 suppliers
TB,BLNK1-542R+, NK0402C, 50OHM - TB-1012-1542+ - Mini-Circuits
Specs
Category Developement Board
View Details