SIGNALLAB 250-12 Multipurpose Measurements C, Jupyter, LABview, MATlab, Python, Scilab, Vivaldo Standard Kit
SIGNALlab 250-12 Standard kit
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
The device has full software control over the hardware and additional hardware features compared to other Red Pitaya products. Its larger Xilinx Zynq 7020 FPGA enables greater real-time processing capabilities plus a faster 250Msps sampling rate, and just like other Red Pitaya products it offers the benefits of remote access, with an online app user interface accessible through Ethernet or Wi-Fi.
What is in the box
STANDARD KIT, SIGNALLAB 250-12, DATA ACQ ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 3133-IZD0024-ND | IZD0024 | 29AK0529 |
| Product Name | Embedded Complex Logic (FPGA, CPLD) Evaluation Boards | Communications Platform | Standard Kit, Signallab 250-12, Data Acq Rohs Compliant Red Pitaya |
| Manufacturer | Red Pitaya |