GaN Systems Inc. GaN Power Transistor Test/Evaluation Product GS-EVB-IMS3-66508B-GS

Description
This horizontal Insulated Metal Substrate (IMS3) evaluation platform can be used to evaluate the electrical and thermal performance benefits of GaNPX bottom-side cooled E-modes in high power applications. The optimized thermal and electrical designs provide an excellent reference for implementing a low cost, high performance design. Features and Benefits Improved heat transfer Increased power density Reduced system cost High thermal conductivity (7.0 W/mK) IMS3 half bridge power boards are available in 2 power levels: 3 kW and 6 kW. Applications Automotive: 3.3kW-22kW on board charger, DC/DC, 3-phase inverter, high power wireless charger Industrial: 3-7kW Photovoltaic Inverter and Energy Storage System (ESS), Motor Drive / VFD Server/Datacenter: 3kW Server ACDC power supply. Consumer: Residential Energy Storage System (ESS)
Request a Quote
Description
This horizontal Insulated Metal Substrate (IMS3) evaluation platform can be used to evaluate the electrical and thermal performance benefits of GaNPX bottom-side cooled E-modes in high power applications. The optimized thermal and electrical designs provide an excellent reference for implementing a low cost, high performance design. Features and Benefits Improved heat transfer Increased power density Reduced system cost High thermal conductivity (7.0 W/mK) IMS3 half bridge power boards are available in 2 power levels: 3 kW and 6 kW. Applications Automotive: 3.3kW-22kW on board charger, DC/DC, 3-phase inverter, high power wireless charger Industrial: 3-7kW Photovoltaic Inverter and Energy Storage System (ESS), Motor Drive / VFD Server/Datacenter: 3kW Server ACDC power supply. Consumer: Residential Energy Storage System (ESS)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
GaN Power Transistor Test/Evaluation Product
GS-EVB-IMS3-66508B-GS
GaN Power Transistor Test/Evaluation Product GS-EVB-IMS3-66508B-GS
This horizontal Insulated Metal Substrate (IMS3) evaluation platform can be used to evaluate the electrical and thermal performance benefits of GaNPX bottom-side cooled E-modes in high power applications. The optimized thermal and electrical designs provide an excellent reference for implementing a low cost, high performance design. Features and Benefits Improved heat transfer Increased power density Reduced system cost High thermal conductivity (7.0 W/mK) IMS3 half bridge power boards are available in 2 power levels: 3 kW and 6 kW. Applications Automotive: 3.3kW-22kW on board charger, DC/DC, 3-phase inverter, high power wireless charger Industrial: 3-7kW Photovoltaic Inverter and Energy Storage System (ESS), Motor Drive / VFD Server/Datacenter: 3kW Server ACDC power supply. Consumer: Residential Energy Storage System (ESS)

This horizontal Insulated Metal Substrate (IMS3) evaluation platform can be used to evaluate the electrical and thermal performance benefits of GaNPX bottom-side cooled E-modes in high power applications. The optimized thermal and electrical designs provide an excellent reference for implementing a low cost, high performance design.

Features and Benefits

  • Improved heat transfer
  • Increased power density
  • Reduced system cost
  • High thermal conductivity (7.0 W/mK)
  • IMS3 half bridge power boards are available in 2 power levels: 3 kW and 6 kW.

Applications

  • Automotive: 3.3kW-22kW on board charger, DC/DC, 3-phase inverter, high power wireless charger
  • Industrial: 3-7kW Photovoltaic Inverter and Energy Storage System (ESS), Motor Drive / VFD
  • Server/Datacenter: 3kW Server ACDC power supply.
  • Consumer: Residential Energy Storage System (ESS)
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number GS-EVB-IMS3-66508B-GS
Product Name GaN Power Transistor Test/Evaluation Product
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,RSW-2-25PA+,CL620-1,50 OHM - TB-23A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2353928 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details