Red Pitaya, d.o.o. Communications Platform IZD0005

Description
STEMlab 125-14 Diagnostic kit STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-Fi. What is in the box? Red Pitaya STEMlab 125-14 board SD card (16GB, class 10) Ethernet cable (1m) Power supply (5V, 2A) Aluminium case Logic analyzer extension module 2x oscilloscope probes 2x SMA to BNC adapter 2x 50 ohm termination 2x SMA T adapter WiFi dongle
Request a Quote
Description
STEMlab 125-14 Diagnostic kit STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-Fi. What is in the box? Red Pitaya STEMlab 125-14 board SD card (16GB, class 10) Ethernet cable (1m) Power supply (5V, 2A) Aluminium case Logic analyzer extension module 2x oscilloscope probes 2x SMA to BNC adapter 2x 50 ohm termination 2x SMA T adapter WiFi dongle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Communications Platform
IZD0005
Communications Platform IZD0005
STEMlab 125-14 Diagnostic kit STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-Fi. What is in the box? Red Pitaya STEMlab 125-14 board SD card (16GB, class 10) Ethernet cable (1m) Power supply (5V, 2A) Aluminium case Logic analyzer extension module 2x oscilloscope probes 2x SMA to BNC adapter 2x 50 ohm termination 2x SMA T adapter WiFi dongle

STEMlab 125-14 Diagnostic kit

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.

It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-Fi.

What is in the box?

  • Red Pitaya STEMlab 125-14 board
  • SD card (16GB, class 10)
  • Ethernet cable (1m)
  • Power supply (5V, 2A)
  • Aluminium case
  • Logic analyzer extension module
  • 2x oscilloscope probes
  • 2x SMA to BNC adapter
  • 2x 50 ohm termination
  • 2x SMA T adapter
  • WiFi dongle
Supplier's Site
Diagnostic Kit, Stemlab 125-14, Data Acq Rohs Compliant Red Pitaya - 29AK0526 - Newark, An Avnet Company
Chicago, IL, United States
Diagnostic Kit, Stemlab 125-14, Data Acq Rohs Compliant Red Pitaya
29AK0526
Diagnostic Kit, Stemlab 125-14, Data Acq Rohs Compliant Red Pitaya 29AK0526
DIAGNOSTIC KIT, STEMLAB 125-14, DATA ACQ ROHS COMPLIANT: YES

DIAGNOSTIC KIT, STEMLAB 125-14, DATA ACQ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number IZD0005 29AK0526
Product Name Communications Platform Diagnostic Kit, Stemlab 125-14, Data Acq Rohs Compliant Red Pitaya
Manufacturer Red Pitaya
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2821544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,GVA-84,DF782,50 OHM / RoHS - TB-410-84+ - Mini-Circuits
Specs
Category Developement Board
View Details