EVALUATION MODULE: GS-EVM-AUD-AMPOL1-GS Turnkey Open Loop Digital Class-D Amplifier Module
This complete stand-alone 200-watt-per-channel Class-D amplifier module is designed for manufacturers of powered loudspeakers and stand-alone stereo and multi-channel amplifiers. GaN Systems GS-EVM-AUD-AMPOL1-GS is designed as two independent half-bridge outputs, for use in both stereo and single-channel applications. The GaN open loop approach provides an ideal switching form for Class D amplifiers. The high performance of switching signals delivers a dual feedback loop that provides better performance than a single loop / closed filter.
Features and Benefits
High-performance Class-D Audio Amplifier reference design
Enables smaller and more efficient Class-D audio systems
Superior sounding and very high audio quality
Reduction in system size and weight
50W / Channel x 4 Half-Bridge into 8 Ohm
200W / Channel x 2 BTL into 8 Ohm
Digital integrated I2S Audio Input
Digital integrated S/PDIF Coaxial Audio Input
Frequency response of +/- 0.2dB
+/- 32VDC Power Supply requirement
Fully programmable and integrated DSP solution
SNR and DR higher than 114dB
“THD+N” less than 0.01%
No heat sink required
Efficiency higher than 96%
Safe and stable design with graceful protection features against harmful failures
Reliable design with Auto recovery features
Easy attachment to Chassis
Compatible with GaN Systems SMPS GS-EVB-AUD-SMPS2-GS complete LLC design + PFC SMPS that provides 20% volume shrink and 5% BoM cost reduction.
EVALUATION MODULE: GS-EVM-AUD-AMPOL1-GS Turnkey Open Loop Digital Class-D Amplifier Module
This complete stand-alone 200-watt-per-channel Class-D amplifier module is designed for manufacturers of powered loudspeakers and stand-alone stereo and multi-channel amplifiers. GaN Systems GS-EVM-AUD-AMPOL1-GS is designed as two independent half-bridge outputs, for use in both stereo and single-channel applications. The GaN open loop approach provides an ideal switching form for Class D amplifiers. The high performance of switching signals delivers a dual feedback loop that provides better performance than a single loop / closed filter.
Features and Benefits
- High-performance Class-D Audio Amplifier reference design
- Enables smaller and more efficient Class-D audio systems
- Superior sounding and very high audio quality
- Reduction in system size and weight
- 50W / Channel x 4 Half-Bridge into 8 Ohm
- 200W / Channel x 2 BTL into 8 Ohm
- Digital integrated I2S Audio Input
- Digital integrated S/PDIF Coaxial Audio Input
- Frequency response of +/- 0.2dB
- +/- 32VDC Power Supply requirement
- Fully programmable and integrated DSP solution
- SNR and DR higher than 114dB
- “THD+N” less than 0.01%
- No heat sink required
- Efficiency higher than 96%
- Safe and stable design with graceful protection features against harmful failures
- Reliable design with Auto recovery features
- Easy attachment to Chassis
- Compatible with GaN Systems SMPS GS-EVB-AUD-SMPS2-GS complete LLC design + PFC SMPS that provides 20% volume shrink and 5% BoM cost reduction.