Gen2 GaN Audio Class D Amplifier Evaluation Board
Fast switching, low Coss, and zero QRR Enhancement Mode GaN transistors enable a new level of performance for Class D Audio amplifiers. The amplifier evaluation board provides a universal evaluation platform for Open-Loop and Closed-Loop configurations for measured and listening performance assessment and comparison. The Class-D output stage of the audio amplifier is implemented with 100V GaN enhancement mode HEMT (E-HEMT) devices.
GS-EVB-AUD-AMP2-GS
200W per Channel into 8 ohms
300W per Channel into 4 ohms
400W Continuous Output Power
Power can be easily scaled by providing proper heatsinking and thermal management
Full load efficiency > 96%
Low THD+N < 0.03% can be further optimized in product development
Allow for both ‘open-loop’ and ‘closed-loop’ operations
Gen 2 Improvements
Improved robustness when driving lower-impedance loads
Improve thermal performance
Gen2 GaN Audio Class D Amplifier Evaluation Board
Fast switching, low Coss, and zero QRR Enhancement Mode GaN transistors enable a new level of performance for Class D Audio amplifiers. The amplifier evaluation board provides a universal evaluation platform for Open-Loop and Closed-Loop configurations for measured and listening performance assessment and comparison. The Class-D output stage of the audio amplifier is implemented with 100V GaN enhancement mode HEMT (E-HEMT) devices.
GS-EVB-AUD-AMP2-GS
- 200W per Channel into 8 ohms
- 300W per Channel into 4 ohms
- 400W Continuous Output Power
- Power can be easily scaled by providing proper heatsinking and thermal management
- Full load efficiency > 96%
- Low THD+N < 0.03% can be further optimized in product development
- Allow for both ‘open-loop’ and ‘closed-loop’ operations
Gen 2 Improvements
- Improved robustness when driving lower-impedance loads
- Improve thermal performance