Richardson RFPD WiFi Development Kit INP3015-A1

Description
INP3015 – EVB-A Development Board for Talaria TWO™ INP1015 Module EVB-A Development Boards (INP3010/INP3011/INP 3012/INP3013/INP3014 /INP3015) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards can also be used to complete initial system integration and development. Software binaries and programming tools for the EVB-A boards are available for free download on the InnoPhase IoT website. The software binaries include an IPERF3 application for throughput testing and a Multi-Purpose Demonstration application for current measurements across various scenarios for Wi-Fi® idle connected, cloud messaging, and other power-saving options. The various antenna options for the Talaria TWO module family are listed below: INP3010 – includes INP1010 module with PCB Antenna (PIFA) INP3011 – includes INP1011 module with U.FL Antenna Connector INP3012 – includes INP1012 module with RF Pad INP3013 – includes INP1013 module with Ceramic Chip Antenna INP3014 - includes INP1014 module with PCB Antenna INP3015 - includes INP1015 module with U.FL Connector How to get started: Purchase an INP3015 evaluation board Download evaluation software from the InnoPhase IoT website to test connectivity and current consumption in various test modes: https://innophaseiot .com/talaria-two-mod ules#eval-software Register on the InnoPhase IoT Customer Portal for access to the SDK for further evaluation and product development: https://innophaseiot .com/portal/customer -registration/ Features Arduino UNO format interface board with mounted INP1010, INP1011, INP102 or INP1013 module for easy evaluation in stand-alone mode or in conjunction with an external MCU Integrated pressure/humidity, temperature, and light sensors for prototyping; other sensor connection possible through available I2C or SPI ports Pre-compiled software binaries for quick evaluation of the module's key performance specifications USB connectivity for power, loading programs into RAM, storing programs in embedded Flash memory and terminal message printout Connection to available GPIO through central header pins or through Arduino header pins at the board edge Power management included for sourcing from a USB, external Arduino board, or optional battery connection Available port for measuring module current consumption Kit contents: EVB-A board, USB cable, board standoffs, 2x AA battery holder with wired connector External antenna included for INP3011 and INP3012 kits Board dimensions: 75.0mm x 53.3mm
Request a Quote Datasheet
Description
INP3015 – EVB-A Development Board for Talaria TWO™ INP1015 Module EVB-A Development Boards (INP3010/INP3011/INP 3012/INP3013/INP3014 /INP3015) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards can also be used to complete initial system integration and development. Software binaries and programming tools for the EVB-A boards are available for free download on the InnoPhase IoT website. The software binaries include an IPERF3 application for throughput testing and a Multi-Purpose Demonstration application for current measurements across various scenarios for Wi-Fi® idle connected, cloud messaging, and other power-saving options. The various antenna options for the Talaria TWO module family are listed below: INP3010 – includes INP1010 module with PCB Antenna (PIFA) INP3011 – includes INP1011 module with U.FL Antenna Connector INP3012 – includes INP1012 module with RF Pad INP3013 – includes INP1013 module with Ceramic Chip Antenna INP3014 - includes INP1014 module with PCB Antenna INP3015 - includes INP1015 module with U.FL Connector How to get started: Purchase an INP3015 evaluation board Download evaluation software from the InnoPhase IoT website to test connectivity and current consumption in various test modes: https://innophaseiot .com/talaria-two-mod ules#eval-software Register on the InnoPhase IoT Customer Portal for access to the SDK for further evaluation and product development: https://innophaseiot .com/portal/customer -registration/ Features Arduino UNO format interface board with mounted INP1010, INP1011, INP102 or INP1013 module for easy evaluation in stand-alone mode or in conjunction with an external MCU Integrated pressure/humidity, temperature, and light sensors for prototyping; other sensor connection possible through available I2C or SPI ports Pre-compiled software binaries for quick evaluation of the module's key performance specifications USB connectivity for power, loading programs into RAM, storing programs in embedded Flash memory and terminal message printout Connection to available GPIO through central header pins or through Arduino header pins at the board edge Power management included for sourcing from a USB, external Arduino board, or optional battery connection Available port for measuring module current consumption Kit contents: EVB-A board, USB cable, board standoffs, 2x AA battery holder with wired connector External antenna included for INP3011 and INP3012 kits Board dimensions: 75.0mm x 53.3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
WiFi Development Kit
INP3015-A1
WiFi Development Kit INP3015-A1
INP3015 – EVB-A Development Board for Talaria TWO™ INP1015 Module EVB-A Development Boards (INP3010/INP3011/INP 3012/INP3013/INP3014 /INP3015) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards can also be used to complete initial system integration and development. Software binaries and programming tools for the EVB-A boards are available for free download on the InnoPhase IoT website. The software binaries include an IPERF3 application for throughput testing and a Multi-Purpose Demonstration application for current measurements across various scenarios for Wi-Fi® idle connected, cloud messaging, and other power-saving options. The various antenna options for the Talaria TWO module family are listed below: INP3010 – includes INP1010 module with PCB Antenna (PIFA) INP3011 – includes INP1011 module with U.FL Antenna Connector INP3012 – includes INP1012 module with RF Pad INP3013 – includes INP1013 module with Ceramic Chip Antenna INP3014 - includes INP1014 module with PCB Antenna INP3015 - includes INP1015 module with U.FL Connector How to get started: Purchase an INP3015 evaluation board Download evaluation software from the InnoPhase IoT website to test connectivity and current consumption in various test modes: https://innophaseiot .com/talaria-two-mod ules#eval-software Register on the InnoPhase IoT Customer Portal for access to the SDK for further evaluation and product development: https://innophaseiot .com/portal/customer -registration/ Features Arduino UNO format interface board with mounted INP1010, INP1011, INP102 or INP1013 module for easy evaluation in stand-alone mode or in conjunction with an external MCU Integrated pressure/humidity, temperature, and light sensors for prototyping; other sensor connection possible through available I2C or SPI ports Pre-compiled software binaries for quick evaluation of the module's key performance specifications USB connectivity for power, loading programs into RAM, storing programs in embedded Flash memory and terminal message printout Connection to available GPIO through central header pins or through Arduino header pins at the board edge Power management included for sourcing from a USB, external Arduino board, or optional battery connection Available port for measuring module current consumption Kit contents: EVB-A board, USB cable, board standoffs, 2x AA battery holder with wired connector External antenna included for INP3011 and INP3012 kits Board dimensions: 75.0mm x 53.3mm

INP3015 – EVB-A Development Board for Talaria TWO™ INP1015 Module

EVB-A Development Boards (INP3010/INP3011/INP3012/INP3013/INP3014/INP3015) include everything needed for evaluating the Talaria TWO™ module's performance and capabilities. The boards can also be used to complete initial system integration and development. Software binaries and programming tools for the EVB-A boards are available for free download on the InnoPhase IoT website. The software binaries include an IPERF3 application for throughput testing and a Multi-Purpose Demonstration application for current measurements across various scenarios for Wi-Fi® idle connected, cloud messaging, and other power-saving options.

The various antenna options for the Talaria TWO module family are listed below:

  • INP3010 – includes INP1010 module with PCB Antenna (PIFA)
  • INP3011 – includes INP1011 module with U.FL Antenna Connector
  • INP3012 – includes INP1012 module with RF Pad
  • INP3013 – includes INP1013 module with Ceramic Chip Antenna
  • INP3014 - includes INP1014 module with PCB Antenna
  • INP3015 - includes INP1015 module with U.FL Connector

How to get started:

  • Purchase an INP3015 evaluation board
  • Download evaluation software from the InnoPhase IoT website to test connectivity and current consumption in various test modes: https://innophaseiot.com/talaria-two-modules#eval-software
  • Register on the InnoPhase IoT Customer Portal for access to the SDK for further evaluation and product development: https://innophaseiot.com/portal/customer-registration/

Features

  • Arduino UNO format interface board with mounted INP1010, INP1011, INP102 or INP1013 module for easy evaluation in stand-alone mode or in conjunction with an external MCU
  • Integrated pressure/humidity, temperature, and light sensors for prototyping; other sensor connection possible through available I2C or SPI ports
  • Pre-compiled software binaries for quick evaluation of the module's key performance specifications
  • USB connectivity for power, loading programs into RAM, storing programs in embedded Flash memory and terminal message printout
  • Connection to available GPIO through central header pins or through Arduino header pins at the board edge
  • Power management included for sourcing from a USB, external Arduino board, or optional battery connection
  • Available port for measuring module current consumption
  • Kit contents: EVB-A board, USB cable, board standoffs, 2x AA battery holder with wired connector
  • External antenna included for INP3011 and INP3012 kits
  • Board dimensions: 75.0mm x 53.3mm
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number INP3015-A1
Product Name WiFi Development Kit
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Control Evaluation Board - 105811-HMC440QS16G - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Linear ICs - Evaluation Board - 125932-HMC675LP3E - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Tunable Filter Evaluation Board - 131086-HMC897LP4E - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
RF & MW Amplifier Evaluation Board/Designer Kit - 112763-HMC608LC4 - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details