Red Pitaya, d.o.o. Communications Platform IZD0001

Description
STEMlab 125-10 Diagnostic kit STEMlab 125-10 is Red Pitaya’s most affordable DAQ platform and therefore a perfect fit for education and hobby purposes, or professional applications where cost optimization is an important factor. The device comes with solid performance due to 10bit 125Msps ADC and DAC & Xilinx Zynq 7010 FPGA, and offers the same benefits as other Red Pitaya products. The main benefits are remote accessibility, with a WEB app user interface accessible through Ethernet or Wi-Fi. What is in the box? Red Pitaya STEMlab 125-10 board SD card (16GB, class 10) Ethernet cable (1m) Power supply (5V, 2A) Acrylic case 8x logic analyzer probes Logic analyzer cable 2x osciloscope probes 2x SMA to BNC adapter 2x 50 ohm termination 2x SMA T adapter WiFi dongle
Request a Quote
Description
STEMlab 125-10 Diagnostic kit STEMlab 125-10 is Red Pitaya’s most affordable DAQ platform and therefore a perfect fit for education and hobby purposes, or professional applications where cost optimization is an important factor. The device comes with solid performance due to 10bit 125Msps ADC and DAC & Xilinx Zynq 7010 FPGA, and offers the same benefits as other Red Pitaya products. The main benefits are remote accessibility, with a WEB app user interface accessible through Ethernet or Wi-Fi. What is in the box? Red Pitaya STEMlab 125-10 board SD card (16GB, class 10) Ethernet cable (1m) Power supply (5V, 2A) Acrylic case 8x logic analyzer probes Logic analyzer cable 2x osciloscope probes 2x SMA to BNC adapter 2x 50 ohm termination 2x SMA T adapter WiFi dongle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Communications Platform
IZD0001
Communications Platform IZD0001
STEMlab 125-10 Diagnostic kit STEMlab 125-10 is Red Pitaya’s most affordable DAQ platform and therefore a perfect fit for education and hobby purposes, or professional applications where cost optimization is an important factor. The device comes with solid performance due to 10bit 125Msps ADC and DAC & Xilinx Zynq 7010 FPGA, and offers the same benefits as other Red Pitaya products. The main benefits are remote accessibility, with a WEB app user interface accessible through Ethernet or Wi-Fi. What is in the box? Red Pitaya STEMlab 125-10 board SD card (16GB, class 10) Ethernet cable (1m) Power supply (5V, 2A) Acrylic case 8x logic analyzer probes Logic analyzer cable 2x osciloscope probes 2x SMA to BNC adapter 2x 50 ohm termination 2x SMA T adapter WiFi dongle

STEMlab 125-10 Diagnostic kit

STEMlab 125-10 is Red Pitaya’s most affordable DAQ platform and therefore a perfect fit for education and hobby purposes, or professional applications where cost optimization is an important factor. The device comes with solid performance due to 10bit 125Msps ADC and DAC & Xilinx Zynq 7010 FPGA, and offers the same benefits as other Red Pitaya products. The main benefits are remote accessibility, with a WEB app user interface accessible through Ethernet or Wi-Fi.

What is in the box?

  • Red Pitaya STEMlab 125-10 board
  • SD card (16GB, class 10)
  • Ethernet cable (1m)
  • Power supply (5V, 2A)
  • Acrylic case
  • 8x logic analyzer probes
  • Logic analyzer cable
  • 2x osciloscope probes
  • 2x SMA to BNC adapter
  • 2x 50 ohm termination
  • 2x SMA T adapter
  • WiFi dongle
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number IZD0001
Product Name Communications Platform
Manufacturer Red Pitaya
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-8-2479240-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Development Tool Accessories - 1906912P - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
TB,BPF-C138+,HU1186,50OHM RoHS - TB-500+ - Mini-Circuits
Specs
Category Developement Board
View Details