Red Pitaya, d.o.o. Embedded Complex Logic (FPGA, CPLD) Evaluation Boards IZD0021

Description
SRDLAB 122-16 Software Defined Radio (SDR) C, Jupyter, LABview, MATlab, Python, Scilab, Vivaldo Standard Kit
Request a Quote Datasheet
Description
SRDLAB 122-16 Software Defined Radio (SDR) C, Jupyter, LABview, MATlab, Python, Scilab, Vivaldo Standard Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards - 3133-IZD0021-ND - DigiKey
Thief River Falls, MN, United States
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
3133-IZD0021-ND
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards 3133-IZD0021-ND
SRDLAB 122-16 Software Defined Radio (SDR) C, Jupyter, LABview, MATlab, Python, Scilab, Vivaldo Standard Kit

SRDLAB 122-16 Software Defined Radio (SDR) C, Jupyter, LABview, MATlab, Python, Scilab, Vivaldo Standard Kit

Buy Now Datasheet
Downers Grove, IL, United States
Communications Platform
IZD0021
Communications Platform IZD0021
SDRlab 122-16 Standard kit SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. It comes with two 16-bit 50-ohm inputs and 14-bit 50-ohm outputs, Xilinx Zynq 7020 FPGA for real-time processing capabilities plus an ultra-low phase noise 122.88MHz clock which makes it more hardware-compatible with HPSDR compliant applications. RF inputs are optimized for minimal distortion, noise and crosstalk which significantly improves reception and broadens the choice of antenna. What is in the box Red Pitaya SDRlab 122-16 board SD card (16GB, class 10) Ethernet cable (1m) Power supply (5V, 2A) Tailored for SDR & other RF applications, HF and 50MHz bands No DC coupling ! minimum RF Input frequency (-3dB): 300kHz Comes with two 16 bit ADCs 50 ohm inputs; 14 bit DACs 50 ohm outputs Three times bigger dual core ARM Cortex A9 + Xilinx Zynq 7020 FPGA Bigger FPGA provides more real-time processing capabilities Hardware compatible with HPSDR Improved distortions, dynamic range, sensitivity, noise and crosstalk

SDRlab 122-16 Standard kit

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.

It comes with two 16-bit 50-ohm inputs and 14-bit 50-ohm outputs, Xilinx Zynq 7020 FPGA for real-time processing capabilities plus an ultra-low phase noise 122.88MHz clock which makes it more hardware-compatible with HPSDR compliant applications. RF inputs are optimized for minimal distortion, noise and crosstalk which significantly improves reception and broadens the choice of antenna.

What is in the box

  • Red Pitaya SDRlab 122-16 board
  • SD card (16GB, class 10)
  • Ethernet cable (1m)
  • Power supply (5V, 2A)
  • Tailored for SDR & other RF applications, HF and 50MHz bands
  • No DC coupling ! minimum RF Input frequency (-3dB): 300kHz
  • Comes with two 16 bit ADCs 50 ohm inputs; 14 bit DACs 50 ohm outputs
  • Three times bigger dual core ARM Cortex A9 + Xilinx Zynq 7020 FPGA
  • Bigger FPGA provides more real-time processing capabilities
  • Hardware compatible with HPSDR
  • Improved distortions, dynamic range, sensitivity, noise and crosstalk
Supplier's Site
Development Boards & Kits - ARM - IZD0021 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
IZD0021
Development Boards & Kits - ARM IZD0021
Development Boards & Kits - ARM STEMlab 122.18-16 SDR kit basic

Development Boards & Kits - ARM STEMlab 122.18-16 SDR kit basic

Buy Now
Standard Kit, Sdrlab 122-16, Data Acq Rohs Compliant Red Pitaya - 29AK0528 - Newark, An Avnet Company
Chicago, IL, United States
Standard Kit, Sdrlab 122-16, Data Acq Rohs Compliant Red Pitaya
29AK0528
Standard Kit, Sdrlab 122-16, Data Acq Rohs Compliant Red Pitaya 29AK0528
STANDARD KIT, SDRLAB 122-16, DATA ACQ ROHS COMPLIANT: YES

STANDARD KIT, SDRLAB 122-16, DATA ACQ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 3133-IZD0021-ND IZD0021 IZD0021 29AK0528
Product Name Embedded Complex Logic (FPGA, CPLD) Evaluation Boards Communications Platform Development Boards & Kits - ARM Standard Kit, Sdrlab 122-16, Data Acq Rohs Compliant Red Pitaya
Manufacturer Red Pitaya
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
EVAL BOARD FOR BFHKI-9901+ - TB-BFHKI-9901C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2576810 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Bluetooth, WiFi
Ports Wireless
View Details