Mitutoyo Corporation Bluetooth Modules 264-625

Description
U-Wave bluetooth sans fil
Request a Quote
Description
U-Wave bluetooth sans fil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Modules - 636680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
636680
Bluetooth Modules 636680
U-Wave bluetooth sans fil

U-Wave bluetooth sans fil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 636680
Product Name Bluetooth Modules
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - 336-SI32282-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details