Silicon Labs Bluetooth Modules BGM113A256V2

Description
BGM113 Bluetooth Module w/Antenna 256K
Request a Quote Datasheet
Description
BGM113 Bluetooth Module w/Antenna 256K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Modules - 1109151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
1109151
Bluetooth Modules 1109151
BGM113 Bluetooth Module w/Antenna 256K

BGM113 Bluetooth Module w/Antenna 256K

Supplier's Site
Bluetooth Modules - 1683773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
1683773
Bluetooth Modules 1683773
BGM113 Bluetooth Module w/Antenna 256K

BGM113 Bluetooth Module w/Antenna 256K

Supplier's Site
RF Transceiver Modules and Modems - BGM113A256V2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
BGM113A256V2
RF Transceiver Modules and Modems BGM113A256V2
RX TXRX MOD BLUETOOTH CHIP SMD

RX TXRX MOD BLUETOOTH CHIP SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BGM113A256V2
Bluetooth Modules (802.15.1) BGM113A256V2
Bluetooth Modules (802.15.1) BGM113 module with 2.4 GHz SoC and a high-efficiency chip antenna

Bluetooth Modules (802.15.1) BGM113 module with 2.4 GHz SoC and a high-efficiency chip antenna

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 1109151 BGM113A256V2 BGM113A256V2
Product Name Bluetooth Modules RF Transceiver Modules and Modems Bluetooth Modules (802.15.1)
Technology Bluetooth Bluetooth v4.1
Interface I2C; Spi, uart
Features RoHS
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL11171-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - NRF2401AG-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers