Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
LAIRD TECHNOLOGIES
453-00223-K1 -- BLUETOOTH MODULES
Laird Technologies
Bluetooth Modules
453-00223-K1
Description
DVK, BL54L15µ, Bluetooth LE, Trace ANT
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
DVK, BL54L15µ, Bluetooth LE, Trace ANT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
494539
Bluetooth Modules
494539
DVK, BL54L15µ, Bluetooth LE, Trace ANT
DVK, BL54L15µ, Bluetooth LE, Trace ANT
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Network and Communication Chips
Product Number
494539
Product Name
Bluetooth Modules
Technology
Bluetooth
Unlock Full Specs
to access all available technical data
Similar Products
Nordic Semiconductor ASA
RF Transceiver ICs
NRF2401AG
Specs
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
1000 kbps
View Details
2
suppliers
Texas Instruments
Logic - Buffers, Drivers, Receivers, Transceivers
74ACT11543DWRG4
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
Telecom
SI3056-FS
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
32P4782A-CGT
Specs
Device Type
Transceiver
View Details