Infineon Technologies AG Bluetooth Modules CYW20819A1KFBGT

Description
Infineon Bluetooth Module CYW20819A1KFBG
Request a Quote Datasheet
Description
Infineon Bluetooth Module CYW20819A1KFBG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Modules - 2668514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
2668514
Bluetooth Modules 2668514
Infineon Bluetooth Module CYW20819A1KFBG

Infineon Bluetooth Module CYW20819A1KFBG

Supplier's Site
Bluetooth Modules - 2668515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
2668515
Bluetooth Modules 2668515
Infineon Bluetooth Module CYW20819A1KFBG

Infineon Bluetooth Module CYW20819A1KFBG

Supplier's Site
Bluetooth Modules - 2668515P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
2668515P
Bluetooth Modules 2668515P
Infineon Bluetooth Module CYW20819A1KFBG

Infineon Bluetooth Module CYW20819A1KFBG

Supplier's Site
RF Transceiver ICs - 448-CYW20819A1KFBGTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
448-CYW20819A1KFBGTCT-ND
RF Transceiver ICs 448-CYW20819A1KFBGTCT-ND
IC RF TXRX+MCU BLE 62FBGA

IC RF TXRX+MCU BLE 62FBGA

Buy Now Datasheet
RF Transceiver ICs - 448-CYW20819A1KFBGTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
448-CYW20819A1KFBGTTR-ND
RF Transceiver ICs 448-CYW20819A1KFBGTTR-ND
IC RF TXRX+MCU BLE 62FBGA

IC RF TXRX+MCU BLE 62FBGA

Buy Now Datasheet
RF Transceiver ICs - 448-CYW20819A1KFBGTDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
448-CYW20819A1KFBGTDKR-ND
RF Transceiver ICs 448-CYW20819A1KFBGTDKR-ND
IC RF TXRX+MCU BLE 62FBGA

IC RF TXRX+MCU BLE 62FBGA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number 2668514 448-CYW20819A1KFBGTCT-ND
Product Name Bluetooth Modules RF Transceiver ICs
Technology Bluetooth Bluetooth
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Device Type Transceiver
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-SI32260-C-GM2RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 60-WFQFN Exposed Pad
Pins 60 #
View Details