Microchip Technology, Inc. Bluetooth Modules RN4020-V/RMBEC133

Description
Bluetooth V41 LowEnergy Module, Antenna
Request a Quote Datasheet
Description
Bluetooth V41 LowEnergy Module, Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Modules - 1656439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
1656439
Bluetooth Modules 1656439
Bluetooth V41 LowEnergy Module, Antenna

Bluetooth V41 LowEnergy Module, Antenna

Supplier's Site
Bluetooth Modules - 1656439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
1656439P
Bluetooth Modules 1656439P
Bluetooth V41 LowEnergy Module, Antenna

Bluetooth V41 LowEnergy Module, Antenna

Supplier's Site
Bluetooth Modules - 1655154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
1655154
Bluetooth Modules 1655154
Bluetooth V41 LowEnergy Module, Antenna

Bluetooth V41 LowEnergy Module, Antenna

Supplier's Site
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
RN4020-V/RMBEC133
Bluetooth Modules (802.15.1) RN4020-V/RMBEC133
Bluetooth Modules (802.15.1) Bluetooth 4.1 BLE Mo dule Shielded Antenn

Bluetooth Modules (802.15.1) Bluetooth 4.1 BLE Mo dule Shielded Antenn

Buy Now Datasheet
RF Transceiver Modules and Modems - RN4020-V/RMBEC133 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
RN4020-V/RMBEC133
RF Transceiver Modules and Modems RN4020-V/RMBEC133
RX TXRX MODULE BT TRC ANT SMD

RX TXRX MODULE BT TRC ANT SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 1656439 1656439P RN4020-V/RMBEC133 RN4020-V/RMBEC133
Product Name Bluetooth Modules Bluetooth Modules Bluetooth Modules (802.15.1) RF Transceiver Modules and Modems
Technology Bluetooth Bluetooth Bluetooth v4.1
Interface Aio, pio, spi, uart
Features RoHS RoHS
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Attenuators - AV102-12LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 1700 to 2000 MHz
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers