Microchip Technology, Inc. Bluetooth Modules BM20SPKS1NBC-0001AA

Description
BT 4.1 stereo audio with shield and buil
Request a Quote Datasheet
Description
BT 4.1 stereo audio with shield and buil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Modules - 1779780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
1779780
Bluetooth Modules 1779780
BT 4.1 stereo audio with shield and buil

BT 4.1 stereo audio with shield and buil

Supplier's Site
Bluetooth Modules - 1779780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
1779780P
Bluetooth Modules 1779780P
BT 4.1 stereo audio with shield and buil

BT 4.1 stereo audio with shield and buil

Supplier's Site
Bluetooth Modules - 1779623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
1779623
Bluetooth Modules 1779623
BT 4.1 stereo audio with shield and buil

BT 4.1 stereo audio with shield and buil

Supplier's Site
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BM20SPKS1NBC-0001AA
Bluetooth Modules (802.15.1) BM20SPKS1NBC-0001AA
Bluetooth Modules (802.15.1) BT 4.1 Stereo Audio w/ Shield/Antenna

Bluetooth Modules (802.15.1) BT 4.1 Stereo Audio w/ Shield/Antenna

Buy Now Datasheet
RF Transceiver Modules and Modems - BM20SPKS1NBC-0001AA - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
BM20SPKS1NBC-0001AA
RF Transceiver Modules and Modems BM20SPKS1NBC-0001AA
RX TXRX MODULE BT TRC ANT SMD

RX TXRX MODULE BT TRC ANT SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 1779780 BM20SPKS1NBC-0001AA BM20SPKS1NBC-0001AA
Product Name Bluetooth Modules Bluetooth Modules (802.15.1) RF Transceiver Modules and Modems
Technology Bluetooth Bluetooth v4.1
Features RoHS
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-SI47902A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details