Richardson RFPD Datasheets for Crystals
Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more
| Product Name | Notes |
|---|---|
| 3.3 VDC CMOS SMD Crystal Clock Oscillator|•Compact and low in height|•Tri-state function|•Suitable for high density SMT|•IR reflow capable|•Tight stability option|Applications: |•CCD clock for VTR camera|•Equipment connected to PC or PC... | |
| 3.3V HCMOS/TTL Compatible SMD Crystal Clock Oscillator|•Tri state function|•Suitable for high density SMT|•Tight stability option|•Seam sealed package|•IR reflow capable|Applications :|•CCD clock for VTR camera|•Equipment connected to PC or PC cards|•Thin... | |
| 3.3Vdc HCMOS/TTL SMD Crystal Clock Oscillator|•Low profile, Leadless Chip Carrier (LCC)|•HCMOS/TTL Compatible, 3.3Vdc, 2.5Vdc, & 1.8Vdc options|•Reflow capable, Seam Sealed Package|Applications :|•Clock signaling for μProcessors, PC Motherboards & Graphic Cards|•High... | |
| 32.768kHz Ceramic SMD Crystal Oscillator|•Industri al operating temperature range available|•CMOS output|•Small surface mount package|•Compact and low in height|Applications: |•Real time clocks|•System References | |
| ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable... | |
| Clock Osc 5x7mm SMD 4Pad,3.3V ,CMOS 45/55% Tri-State | |
| Crystal Clock Oscillator|•Wide frequency range|•Tight symmetry option|•Fast rise and fall times|•HCMOS and TTL compatible|•Tristate Enable/Disable function|•Anti-Stati c packaging tube|Applications:|• Provide clock signals for microprocessors and digital circuits|•High output drive capability... | |
| HCMOS/TTL Clock Oscillator Applications Applications for Model CB3LV include digital video, networking equipment, wireless communications, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, fiber channel, computers and peripherals, test... | |
| Model 636, HCMOS/TTL Clock Oscillator: The Model 636 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. | |
| Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any... | |
| Model CCHD-575 is the industry’s lowest jitter clock oscillator in a 5×7.5 mm package. It features a typical phase jitter of 82fs RMS at 100 MHz. Close-in phase noise is... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is... | |
| The Model 635 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it... | |
| The Si591 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz. | |
| The Si598 is a Any frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz. | |
| Ultra Miniature Plastic Package Pure Silicon™ Clock Oscillator|•Ultra Miniature Pure Silicon™ Clock Oscillator|•MEMS Technology by Discera|•Low Power Consumption <10mA|•Low Stand by Current <1µA|•Exceptional Stability Over Temp. at 40 to +85°C|•Available... |
| << Prev | Next >> |