CTS Corporation Oscillators 636L3C050M00000

Description
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-636L3C050M00000CT-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3C050M00000TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3C050M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 636L3C050M00000 - 799371-636L3C050M00000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 636L3C050M00000
799371-636L3C050M00000
Oscillators - 636L3C050M00000 799371-636L3C050M00000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 799371-636L3C050M000 00 Series: 636 Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 50MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.051" (1.30mm) Maximum Supply Current: 25mA Current - Supply (Disable) (Maximum): 10μA Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 799371-636L3C050M00000
Series: 636
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 50MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.051" (1.30mm)
Maximum Supply Current: 25mA
Current - Supply (Disable) (Maximum): 10μA
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Oscillator Crystal - 636L3C050M00000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
636L3C050M00000
Oscillator Crystal 636L3C050M00000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD
Product Category Oscillators Oscillators Oscillators
Product Number 110-636L3C050M00000CT-ND 799371-636L3C050M00000 636L3C050M00000
Product Name Oscillators Oscillators - 636L3C050M00000 Oscillator Crystal
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675260P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-1612MV-240-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-1445-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details