Richardson RFPD Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Page: 1 10 17 18 19 20 21 22 23 24
Product Name Notes
12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack...
14-pin DIL compatible resistance welded enclosure, hermetically sealed with glass to metal seal.
3.3V surface mount oscillator in a ceramic package, with a hermetically sealed metal lid.
8-pin DIL compatible resistance welded enclosure, hermetically sealed with glass to metal seal.
Crystal oscillator Ceramic package with a seam sealed metal lid, hermetically sealed
Crystek’s new PRO Series, Pocket Reference Oscillator is an industry first! A complete HCMOS crystal clock oscillator has been integrated in a rugged SMA housing. Simply connect +3.3Vdc to the...
Designed using FR5 PCB and HFF crystal technology to provide a Low Noise, Low Jitter Crystal Oscillator with True Sinewave Output. Applications 10 Gigabit Ethernet OC48: Forward Error Correction Broadband...
HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted...
LNO 4800 B3 is a low noise oscillator generating an output signal at 4800 MHz. It is composed by an OCSO (Oven Controlled SAW Oscillator) at 480 MHz fundamental frequency,...
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication,...
MXO45/MXO45HS Metal Dip Clock Oscillator: The MXO45/MXO45HS is a DIP packaged Clock oscillator offering reliable performance at an economical cost. The enhanced stability means it is the perfect choice for...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Surface Mount Clock Oscillator. •Ultra small package|•Excellent for high density packaging|•Suitable for reflow soldering.
Surface mount oscillators in a ceramic package with a hermetically sealed metal lid available in two voltages.
Surface mount temperature compensated voltage controlled crystal oscillator (TCVCXO) providing a high degree of frequency stability over a wide temperature range in a hermetically sealed ceramic package and is particularly...
Surface mount temperature compensated voltage controlled oscillator (TCVCXO) providing a high degree of frequency stability over a wide temperature range in a hermetically sealed ceramic package.
The CCSS-945M-20-125.000 is a Ultra Low Noise SineWave Clock Oscillator, with -20 to +70 C temperature range, 125.000 MHz frequency and +/-20 ppm stability.

<< Prev Next >>