Richardson RFPD Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Page: 1 10 18 19 20 21 22 23 24
Product Name Notes
Applications Optical Networking, SONET/SDH 10 Gigabit Ethernet Broadband Access
HCMOS/TTL Compatible Clock Oscillator|•Tristate Output Available|•Low Cost|•Industrial and Military Temperature Available|•Wide Frequency Range|•Very Low Phase Jitter.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate...
VF1 Series Miniature Ceramic SMD Tristate Oscillator HCMOS-TTL Compatible|•Miniatur e Ceramic Package|•Wide Frequency Range|•Industrial Temperature Available.
VF265 XO Low Jitter 5x7mm SMD, LVPECL|•25MHz to 320MHz Frequency Range|•Tight duty cycle|•<1ps jitter over 12KHz - 20MHz|•Output Enable on Pin 2|Applications:|•Opt ical Networking, SONET / SDH|•10 Gigabit Ethernet|•Broadband Access.

<< Prev