Acme Chip Technology Co., Limited Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
| Product Name | Notes |
|---|---|
| 1.5AMP SENSITIVE DUAL SCR IN SOP | |
| 200 UA IGT SCR FOR PHELON | |
| 32 AMP STANDARD SCR TO-220 ISO | |
| 32 AMP STANDARD SCR TO-220 NON-I | |
| 32 AMP STANDARD SCR TO-263 | |
| 40 AMP STANDARD SCR TO-220 ISO | |
| 40 AMP STANDARD SCR TO-220 NON-I | |
| 40 AMP STANDARD SCR TO-263 | |
| 60 A 1200 V HALF-CONTROLLED BRID | |
| 60 A 1200 V THYRISTOR CONTROLLED | |
| DIODE | |
| HIGH TJ 400V 12A SCR TO220L | |
| HIGH TJ 400V 12A SCR TO220R | |
| HIGH TJ 400V 12A SCR TO263 | |
| HIGH TJ 400V 16A SCR TO220L | |
| HIGH TJ 400V 16A SCR TO220R | |
| HIGH TJ 400V 16A SCR TO263 | |
| HIGH TJ 400V 20A SCR TO220L | |
| HIGH TJ 400V 20A SCR TO220R | |
| HIGH TJ 400V 20A SCR TO263 | |
| HIGH TJ 400V 25A SCR TO220L | |
| HIGH TJ 400V 25A SCR TO220R | |
| HIGH TJ 400V 25A SCR TO263 | |
| HIGH TJ 600V 12A SCR TO263 | |
| HIGH TJ 600V 16A SCR TO263 | |
| HIGH TJ 600V 20A SCR TO263 | |
| HIGH TJ 600V 25A SCR TO263 | |
| HIGH TJ SCR 600V 32A TO220R | |
| HIGH TJ SCR 600V 32A TO263 | |
| HT SCR 400V 20A TO220L AECQ | |
| HT SCR 400V 20A TO220R AECQ | |
| HT SCR 400V 20A TO263 AECQ | |
| HT SCR 400V 25A TO220L AECQ | |
| HT SCR 400V 25A TO220R AECQ | |
| HT SCR 400V 25A TO263 AECQ | |
| HT SCR 600V 20A TO220L ACEQ | |
| HT SCR 600V 20A TO220L AECQ | |
| HT SCR 600V 20A TO220R AECQ | |
| HT SCR 600V 20A TO263 AECQ | |
| HT SCR 600V 25A TO220L AECQ | |
| HT SCR 600V 25A TO220R AECQ | |
| HT SCR 600V 25A TO263 AECQ | |
| INDUSTRIAL POWER MODULE | |
| OT386 - GEN. PURPOSE THYRISTOR | |
| SCR 1.25KV 1.25A SC73 | |
| SCR 1.25KV TO66 | |
| SCR 1.2KV 125A TO94 | |
| SCR 1.2KV 25A TO220B | |
| SCR 1.2KV 550A TO118 | |
| SCR 1.2KV 55A TO247J | |
| SCR 1.2KV 55A TO3P | |
| SCR 1.2KV 75A TO247S | |
| SCR 1.2KV 8A TO220AB | |
| SCR 1.5A 600V COMPAK | |
| SCR 1.6KV 275A TO93 | |
| SCR 1.6KV 75A TO247S | |
| SCR 1.6KV 780A TO200AB | |
| SCR 100V 4A TO126 | |
| SCR 100V 800MA TO92 | |
| SCR 1200V 120A MODULE | |
| SCR 12A 600V HI TEMP TO220L | |
| SCR 12A 600V HI TEMP TO220R | |
| SCR 12A 600V HI TEMP TO263 | |
| SCR 150V 25A TO48 | |
| SCR 1600V 250A MODULE | |
| SCR 1600V 25A MODULE | |
| SCR 16A 600V HI TEMP TO-252 | |
| SCR 16A 600V HI TEMP TO220L | |
| SCR 16A 600V HI TEMP TO220R | |
| SCR 16A 600V HI TEMP TO263 | |
| SCR 1A TO92 | |
| SCR 1A TO98 | |
| SCR 1KV 10A ITO220AB | |
| SCR 1KV 10A TO263 | |
| SCR 1KV 12A TO220AB | |
| SCR 1KV 12A TO263 | |
| SCR 1KV 15A ITO220AB | |
| SCR 1KV 20A ITO220AB | |
| SCR 1KV 6A ITO220AB | |
| SCR 1KV 6A TO263 | |
| SCR 1KV 8A ITO220AB | |
| SCR 1KV 8A TO263 | |
| SCR 200V 10A TO220 | |
| SCR 200V 125A TO83 | |
| SCR 200V 125A TO94 | |
| SCR 200V 1A TO92 | |
| SCR 200V 20A PRESS FIT | |
| SCR 200V 25A TO220 | |
| SCR 200V 25A TO48 | |
| SCR 200V 275A TO93 | |
| SCR 200V 35A TO48 | |
| SCR 200V 4A TO126 | |
| SCR 200V 4A TO5 | |
| SCR 200V 55A TO220 | |
| SCR 200V 800MA DO214 | |
| SCR 200V 800MA TO92 | |
| SCR 200V 80A TO65 | |
| SCR 200V 8A TO64 | |
| SCR 20A 600V HI TEMP TO220L | |
| SCR 250V 25A TO48 | |
| SCR 2A SENSITIVE TO92 | |
| SCR 2KV 1490A W10 | |
| SCR 300V 25A TO48 | |
| SCR 30V 4A TO202 | |
| SCR 400MV 10A TO220AB | |
| SCR 400V 1.5A TO92 | |
| SCR 400V 10A ITO220AB | |
| SCR 400V 10A TO220 | |
| SCR 400V 10A TO220AB | |
| SCR 400V 10A TO263 | |
| SCR 400V 12.5A TO3 | |
| SCR 400V 12A ITO220AB | |
| SCR 400V 12A TO220R | |
| SCR 400V 12A TO251AA | |
| SCR 400V 12A TO252 | |
| SCR 400V 12A TO263 | |
| SCR 400V 15A TO220 | |
| SCR 400V 16A TO220L | |
| SCR 400V 16A TO220R | |
| SCR 400V 16A TO263 | |
| SCR 400V 16A TO48 | |
| SCR 400V 20A TO220L | |
| SCR 400V 20A TO220R | |
| SCR 400V 20A TO263 | |
| SCR 400V 25A TO220 | |
| SCR 400V 25A TO220L | |
| SCR 400V 25A TO220R | |
| SCR 400V 25A TO263 | |
| SCR 400V 35A PRESS FIT | |
| SCR 400V 40A TO220AB-R | |
| SCR 400V 40A TO220AB | |
| SCR 400V 4A TO126 | |
| SCR 400V 4A TO202 | |
| SCR 400V 55A TO218 | |
| SCR 400V 5A TO66 | |
| SCR 400V 6A ITO220AB | |
| SCR 400V 6A TO220AB | |
| SCR 400V 6A TO263 | |
| SCR 400V 800MA SOT89 | |
| SCR 400V 800MA TO92-3 | |
| SCR 400V 8A TO220AB | |
| SCR 400V 8A TO263 | |
| SCR 400V 8A TO64 | |
| SCR 500V 25A TO48 | |
| SCR 500V 8A TO64 | |
| SCR 50V 10A TO220 | |
| SCR 50V 8A TO64 | |
| SCR 600V 1.5A TO92 | |
| SCR 600V 10A ITO220AB | |
| SCR 600V 10A TO220 | |
| SCR 600V 10A TO220AB | |
| SCR 600V 10A TO251AA | |
| SCR 600V 10A TO252 | |
| SCR 600V 10A TO263 | |
| SCR 600V 12A ITO220AB | |
| SCR 600V 12A TO220AB | |
| SCR 600V 12A TO220C | |
| SCR 600V 12A TO220L | |
| SCR 600V 12A TO220R | |
| SCR 600V 12A TO252 | |
| SCR 600V 12A TO263 | |
| SCR 600V 14A TO252 | |
| SCR 600V 16A ITO220AB | |
| SCR 600V 16A TO220AB | |
| SCR 600V 16A TO220B | |
| SCR 600V 16A TO252 | |
| SCR 600V 16A TO263 | |
| SCR 600V 1713A W58 | |
| SCR 600V 175A TO94 | |
| SCR 600V 18A TO252 | |
| SCR 600V 2.79KA TO200AC | |
| SCR 600V 20A ITO220AB | |
| SCR 600V 20A TO220AB | |
| SCR 600V 20A TO220L | |
| SCR 600V 20A TO220R | |
| SCR 600V 20A TO263 | |
| SCR 600V 25A ITO220AB | |
| SCR 600V 25A TO220 | |
| SCR 600V 25A TO220AB | |
| SCR 600V 25A TO220L | |
| SCR 600V 25A TO220R | |
| SCR 600V 25A TO263 | |
| SCR 600V 25A TO48 | |
| SCR 600V 2A COMPAK SMD | |
| SCR 600V 2A SOT223 | |
| SCR 600V 35A PRESS FIT | |
| SCR 600V 40A TO220B | |
| SCR 600V 4A TO126 | |
| SCR 600V 4A TO202 | |
| SCR 600V 4A TO5 | |
| SCR 600V 55A TO3P | |
| SCR 600V 6A ITO220AB | |
| SCR 600V 6A TO220AB | |
| SCR 600V 6A TO263 | |
| SCR 600V 7A TO39 | |
| SCR 600V 800MA SOT89 | |
| SCR 600V 800MA TO92 | |
| SCR 600V 820A TO200AB | |
| SCR 600V 8A ITO220AB | |
| SCR 600V 8A TO220 | |
| SCR 600V 8A TO251AA | |
| SCR 600V 8A TO252 | |
| SCR 600V 8A TO263 | |
| SCR 60V 800MA TO92 | |
| SCR 650V 12A DPAK | |
| SCR 650V 12A TO220B | |
| SCR 700V 25A TO48 | |
| SCR 800V 1.25A DO214 | |
| SCR 800V 10A TO220 | |
| SCR 800V 10A TO263 | |
| SCR 800V 12A DPAK | |
| SCR 800V 12A TO220 | |
| SCR 800V 12A TO220AB | |
| SCR 800V 12A TO220C | |
| SCR 800V 12A TO263 | |
| SCR 800V 15A TO220 ISO | |
| SCR 800V 25A TO220 | |
| SCR 800V 25A TO220C | |
| SCR 800V 25A TO48 | |
| SCR 800V 40A TO220 | |
| SCR 800V 500MA TO92 | |
| SCR 800V 50A TO218 | |
| SCR 800V 55A TO220 | |
| SCR 800V 55A TO3P | |
| SCR 800V 6A TO263 | |
| SCR 800V 800MA TO92 | |
| SCR 800V 8A TO263 | |
| SCR 800V 8A TO66 | |
| SCR SEN 800V 0.5A TO-92WB | |
| SCR SEN 800V 1.5A TO-92WB | |
| SCR SENSITIVE 800V 1.5A SOT223 | |
| SCR TO220L | |
| SCR-1200V 125A HI SPD | |
| SCR-600V 35A HI SPD | |
| SCR | |
| SEN SCR 400V 1.5A 100 A TO92WB | |
| SEN SCR 600V 1.5A 100 A SOT223 | |
| SEN SCR 600V 1.5A 100 A SOT89 | |
| SEN SCR 600V 1.5A 100 A TO92WB | |
| SEN SCR 600V 1.5A 200 A SOT89 | |
| SEN SCR 600V 2A 200 ?A TO92WB | |
| SEN SCR 800V .5A 100 ?A TO92WB | |
| SEN SCR 800V 0.5A 30 UA TO92WB | |
| SILICON CONTROLLED RECTIFIER - S | |
| SILICON CONTROLLED RECTIFIER | |
| SILICON RECT PLASTIC | |
| THY SCR TO-220L | |
| THY SI CONNTROLLED RECTIF | |
| THY SURGE PROTECTIVE | |
| THY T0220FP SPECIAL SCR | |
| THY T092 SPECIAL SCR | |
| THYR / DIODE MODULE DK BG-PS76-1 | |
| THYR / DIODE MODULE DK | |
| THYRISTOR DO-15 T&R 4K | |
| THYRISTOR DO-41 T&R 5K | |
| THYRISTOR MODULE 1600V 110A | |
| THYRISTOR MODULE 1600V 160A | |
| THYRISTOR MODULE 1600V 200A | |
| THYRISTOR MODULE 1600V 240A | |
| THYRISTOR MODULE 1600V 500A | |
| THYRISTOR MODULE 1600V 70A | |
| THYRISTOR MODULE 1600V 90A | |
| THYRISTOR MODULE 2000V 160A | |
| THYRISTOR MODULE 3PHASE LEG T+D | |
| THYRISTOR MODULE 800V 160A | |
| THYRISTOR MODULE 800V 500A | |
| THYRISTOR MODULE ANTI-PARALLEL T | |
| THYRISTOR TO92 T&R 2K | |
| THYRISTOR/THYRISTORM ODULES 110 M |
| << Prev | Next >> |