NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5528

Description
SCR 500V 25A TO48
Description
SCR 500V 25A TO48

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5528
Discrete Semiconductor Products - Thyristors - SCRs NTE5528
SCR 500V 25A TO48

SCR 500V 25A TO48

Supplier's Site
Scr Thyristor, 16A, 500V, To-48; Scr Module Type Nte Electronics - 31C4816 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 500V, To-48; Scr Module Type Nte Electronics
31C4816
Scr Thyristor, 16A, 500V, To-48; Scr Module Type Nte Electronics 31C4816
SCR THYRISTOR, 16A, 500V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:500V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 16A, 500V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:500V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE5528 31C4816
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 500V, To-48; Scr Module Type Nte Electronics
Thyristor Type SCR SCR
Package Type TO-208AA, TO-48-3, Stud
VDRM 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B563SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Diode Module, 2.2Kv, 700A; Scr Module Type Infineon - 99AC0275 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 2200 volts
View Details
3 suppliers
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details