Acme Chip Technology Co., Limited Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
| Product Name | Notes |
|---|---|
| 1200 V , 40 A AUTOMOTIVE SCR THY | |
| 1200 V, 40 A AUTOMOTIVE GRADE AE | |
| 1200 V, 40 A AUTOMOTIVE GRADE SC | |
| 16 A 800 V HIGH TEMPERATURE SCR | |
| 1600VBRIDGE MODULE | |
| 30 A 1200 V AUTOMOTIVE GRADE SCR | |
| 50 A 1200 V HIGH TEMPERATURE SCR | |
| DIODE BG-PB501-1 | |
| DIODE BG-PB60-1 | |
| DIODE BG-T5726K-1 | |
| DIODE BG-T5814K0-1 | |
| DIODE BG-T7526K-1 | |
| DIODE BRIDGE 1000V 40A PACEPK | |
| DIODE | |
| HIGH POWER THYR / DIO BG-T7626K0 | |
| HIGH POWER THYR / DIO | |
| LA-T-BOND MODULE | |
| Linear IC's | |
| LOW POWER ECONO AG-ECONO2B-211 | |
| LOW POWER ECONO AG-ECONO2B-411 | |
| LT-BOND MODULE BG-PB50SB-1 | |
| LT-BOND MODULE | |
| MOD BRIDGE CC 25A 1000V D-19 | |
| MOD BRIDGE CC 25A 1200V D-19 | |
| MOD BRIDGE CC 25A 400V D-19 | |
| MOD BRIDGE CC 25A 800V D-19 | |
| MOD BRIDGE DBLR 25A 1000V D-19 | |
| MOD BRIDGE DBLR 25A 400V D-19 | |
| MOD BRIDGE DBLR SCR 25A 800V D-1 | |
| MOD BRIDGE SCR 25A 1000V PACEPAK | |
| MOD SCR 600V 25A PACE-PAK | |
| MODULE BRIDGE CC 40A 1000V D-19 | |
| MODULE BRIDGE CC 40A 1200V D-19 | |
| MODULE BRIDGE CC 40A 400V D-19 | |
| MODULE BRIDGE CC 40A 800V D-19 | |
| MODULE BRIDGE DBLR 40A 1000V D-1 | |
| MODULE BRIDGE DBLR 40A 400V D-19 | |
| MODULE BRIDGE DBLR 40A 600V D-19 | |
| MODULE BRIDGE DBLR 40A 800V D-19 | |
| MODULE POWER | |
| MODULE SCR BRIDGE 40A 1000V D-19 | |
| MODULE SCR BRIDGE 40A 1200V D-19 | |
| MODULE SCR BRIDGE 40A 400V D-19 | |
| MODULE SCR BRIDGE 40A 600V D-19 | |
| MODULE | |
| PHASE CONTROL THYRISTOR MODULE | |
| SCR 1.2KV 10A TO208AA | |
| SCR 1.2KV 125A TO209AC | |
| SCR 1.2KV 135A TO209AC | |
| SCR 1.2KV 16A TO220AB FP | |
| SCR 1.2KV 16A TO263AB | |
| SCR 1.2KV 172A TO209AC | |
| SCR 1.2KV 175A TO209AC | |
| SCR 1.2KV 25A D2PAK | |
| SCR 1.2KV 25A TO220AB | |
| SCR 1.2KV 25A TO263 | |
| SCR 1.2KV 25A TO263AB | |
| SCR 1.2KV 275A TO209AB | |
| SCR 1.2KV 2913A A24 | |
| SCR 1.2KV 3080A A24 | |
| SCR 1.2KV 30A TO247AD | |
| SCR 1.2KV 314A TO209AB | |
| SCR 1.2KV 3200A A24 | |
| SCR 1.2KV 35A TO208AA | |
| SCR 1.2KV 40A TO208AA | |
| SCR 1.2KV 40A TO220AB | |
| SCR 1.2KV 55A TO247AD | |
| SCR 1.2KV 610A A-PUK | |
| SCR 1.2KV 660A A-PUK | |
| SCR 1.2KV 700A A-PUK | |
| SCR 1.2KV 780A A-PUK | |
| SCR 1.2KV 79A TO247AD | |
| SCR 1.2KV 80A TO208AC | |
| SCR 1.4KV 175A TO209AC | |
| SCR 1.4KV 2913A A24 | |
| SCR 1.4KV 3080A A24 | |
| SCR 1.4KV 3200A A24 | |
| SCR 1.4KV 660A A-PUK | |
| SCR 1.4KV 780A A-PUK | |
| SCR 1.6KV 126A TO247-3 | |
| SCR 1.6KV 126A TO247AD | |
| SCR 1.6KV 16A TO263AB | |
| SCR 1.6KV 175A TO209AC | |
| SCR 1.6KV 25A TO263 | |
| SCR 1.6KV 25A TO263AB | |
| SCR 1.6KV 2913A A24 | |
| SCR 1.6KV 3080A A24 | |
| SCR 1.6KV 30A TO247AD | |
| SCR 1.6KV 314A TO209AB | |
| SCR 1.6KV 3200A A24 | |
| SCR 1.6KV 55A TO247AD | |
| SCR 1.6KV 660A A-PUK | |
| SCR 1.6KV 79A TO247-3 | |
| SCR 1.8KV 2913A A24 | |
| SCR 1.8KV 3080A A24 | |
| SCR 1.8KV 660A A-PUK | |
| SCR 100V 25A TO208AA | |
| SCR 100V 35A TO208AA | |
| SCR 100V 40A TO208AA | |
| SCR 100V 80A TO208AC | |
| SCR 110A TO209AC | |
| SCR 1200V 40A | |
| SCR 1200V 60A | |
| SCR 150V 25A TO208AA | |
| SCR 1KV 10A TO208AA | |
| SCR 1KV 135A TO209AC | |
| SCR 1KV 25A TO208AA | |
| SCR 1KV 275A TO209AB | |
| SCR 1KV 285A TO209AB | |
| SCR 1KV 35A TO208AA | |
| SCR 1KV 40A TO208AA | |
| SCR 1KV 610A A-PUK | |
| SCR 1KV 80A TO208AC | |
| SCR 2.2KV 2913A A24 | |
| SCR 2.2KV 6283A HOCKEY PUCK | |
| SCR 2.3KV 5969A HOCKEY PUCK | |
| SCR 2.4KV 2913A A24 | |
| SCR 2.6KV 6283A HOCKEY PUCK | |
| SCR 2.8KV 6283A HOCKEY PUCK | |
| SCR 200V 1.5A TO92 | |
| SCR 200V 25A TO208AA | |
| SCR 200V 275A TO93 | |
| SCR 200V 35A TO208AA | |
| SCR 200V 40A TO208AA | |
| SCR 200V 80A TO208AC | |
| SCR 20A 600V HI TEMP TO220L | |
| SCR 20A 600V HI TEMP TO220R | |
| SCR 20A 600V HI TEMP TO263 | |
| SCR 250V 25A TO208AA | |
| SCR 25A 600V HI TEMP TO220L | |
| SCR 25A 600V HI TEMP TO220R | |
| SCR 25A 600V HI TEMP TO263 | |
| SCR 25V 25A TO208AA | |
| SCR 2KV 2913A A24 | |
| SCR 2KV 3080A A24 | |
| SCR 2KV 314A TO209AB | |
| SCR 2KV 660A A-PUK | |
| SCR 3.2KV 5883A HOCKEY PUCK | |
| SCR 3.4KV 5883A HOCKEY PUCK | |
| SCR 3.6KV 5883A HOCKEY PUCK | |
| SCR 3.6KV 6480A HOCKEY PUCK | |
| SCR 300V 25A TO208AA | |
| SCR 3KV 5883A HOCKEY PUCK | |
| SCR 4.2KV 6480A HOCKEY PUCK | |
| SCR 4.4KV 5707A HOCKEY PUCK | |
| SCR 4.4KV 6480A HOCKEY PUCK | |
| SCR 4.5KV 5707A HOCKEY PUCK | |
| SCR 4.5KV 6480A HOCKEY PUCK | |
| SCR 400V 1.5A TO92 | |
| SCR 400V 10A TO208AA | |
| SCR 400V 125A TO209AC | |
| SCR 400V 165A TO209AC | |
| SCR 400V 172A TO209AC | |
| SCR 400V 175A TO209AC | |
| SCR 400V 195A TO209AB | |
| SCR 400V 2576A HOCKEY PUCK | |
| SCR 400V 25A TO208AA | |
| SCR 400V 285A TO209AB | |
| SCR 400V 314A TO209AB | |
| SCR 400V 35A TO208AA | |
| SCR 400V 40A TO208AA | |
| SCR 400V 4150A A24 | |
| SCR 400V 4A TO202 | |
| SCR 400V 660A A-PUK | |
| SCR 400V 745A A-PUK | |
| SCR 400V 780A A-PUK | |
| SCR 400V 80A TO208AC | |
| SCR 4KV 6480A HOCKEY PUCK | |
| SCR 5.2KV 5340A T17240L-1 | |
| SCR 500V 25A TO208AA | |
| SCR 50V 25A TO208AA | |
| SCR 600V 16A TO220F | |
| SCR 600V 2576A HOCKEY PUCK | |
| SCR 600V 25A TO208AA | |
| SCR 600V 2A SOT223 | |
| SCR 600V 314A TO209AB | |
| SCR 600V 35A TO208AA | |
| SCR 600V 40A TO208AA | |
| SCR 600V 4150A A24 | |
| SCR 600V 4A DPAK | |
| SCR 600V 800MA SOT23-3 | |
| SCR 600V 80A TO208AC | |
| SCR 650V 12A D2PAK | |
| SCR 700V 25A TO208AA | |
| SCR 800V 10A TO208AA | |
| SCR 800V 10A TO220AB | |
| SCR 800V 10A TO263AB | |
| SCR 800V 12.5A TO220AB | |
| SCR 800V 12.5A TO263 | |
| SCR 800V 12.5A TO263AB | |
| SCR 800V 125A TO209AC | |
| SCR 800V 135A TO209AC | |
| SCR 800V 165A TO209AC | |
| SCR 800V 16A TO263AB | |
| SCR 800V 172A TO209AC | |
| SCR 800V 175A TO209AC | |
| SCR 800V 195A TO209AB | |
| SCR 800V 1A TO92 | |
| SCR 800V 20A TO220F | |
| SCR 800V 2576A HOCKEY PUCK | |
| SCR 800V 25A TO263AB | |
| SCR 800V 285A TO209AB | |
| SCR 800V 306A TO209AB | |
| SCR 800V 30A IITO220E | |
| SCR 800V 30A TO220E | |
| SCR 800V 314A TO209AB | |
| SCR 800V 3200A A24 | |
| SCR 800V 35A TO208AA | |
| SCR 800V 40A TO208AA | |
| SCR 800V 40A TO220AB | |
| SCR 800V 660A A-PUK | |
| SCR 800V 745A A-PUK | |
| SCR 800V 780A A-PUK | |
| SCR 800V 80A TO208AC | |
| SCR 8KV 2770A T15040L-1 | |
| SCR 8KV 3600A T17240L-1 | |
| SCR 900V 1.25A TO92CR | |
| SCR BRIDGE 600V 25A PACE-PAK | |
| SCR BRIDGE 800V 40A PACE-PAK | |
| SCR DBL 2SCR 1200V 180A MAGNAPAK | |
| SCR DBL 2SCR 1200V 200A MAGNAPAK | |
| SCR DBL 2SCR 1200V 500A MAGNAPAK | |
| SCR DBL 2SCR 1600V 430A MAGNAPAK | |
| SCR DBL 2SCR 1600V 500A MAGNAPAK | |
| SCR DBL 2SCR 1800V 430A MAGNAPAK | |
| SCR DBL HISCR 1200V 200A MAGNPAK | |
| SCR DBL HISCR 1400V 230A MAGNPAK | |
| SCR DBL HISCR 1600V 170A MAGNPAK | |
| SCR DBL HISCR 1600V 230A MAGNPAK | |
| SCR DBL HISCR 1800V 430A MAGNPAK | |
| SCR HY-BRIDGE 1000V 25A PACE-PAK | |
| SCR HY-BRIDGE 1200V 25A PACE-PAK | |
| SCR HY-BRIDGE 1200V 40A PACE-PAK | |
| SCR HY-BRIDGE 400V 25A PACE-PAK | |
| SCR HY-BRIDGE 600V 40A PACE-PAK | |
| SCR HY-BRIDGE 800V 25A PACE-PAK | |
| SCR HY-BRIDGE 800V 40A PACE-PAK | |
| SCR MOD PWR 1200V 200A MAGNAPAK | |
| SCR MODULE 1.8KV 160A MODULE | |
| SCR MODULE 3600V 29900A DO200AE | |
| SCR MODULE 8000V 2770A DO200AE | |
| SCR PHASE CTRL 2400V 1600A | |
| SCR PHASE CTRL 4500V 3300A | |
| SCR PHASE CTRL 80A 300V TO-94 | |
| SCR PHASE CTRL MOD 1600V 2000A | |
| SCR PHASE CTRL MOD 550A 1600V | |
| SCR THYRISTOR TO92 | |
| SILICON CONTROLLED RECTIFIER - T | |
| STD THYR/DIODEN DISC BG-T10026K | |
| STD THYR/DIODEN DISC BG-T11126K | |
| STD THYR/DIODEN DISC BG-T7526K-1 | |
| THY T0220 SPECIAL SCR | |
| THYR / DIODE MODULE DK BG-PB60AT | |
| THYR / DIODE MODULE DK | |
| THYRISTOR ITO-220AB TUBE 50PCS | |
| THYRISTOR PH CTRL 2850A PUCK | |
| THYRISTOR TO220AB TUBE 50PCS | |
| THYRISTOR TO92 T&R 2K | |
| THYRISTOR |
| << Prev | Next >> |