NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5404

Description
SCR 200V 800MA TO92
Description
SCR 200V 800MA TO92

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5404
Discrete Semiconductor Products - Thyristors - SCRs NTE5404
SCR 200V 800MA TO92

SCR 200V 800MA TO92

Supplier's Site
SILICON CONTROLLED RECTIFIER- 200VRM 0.8A TO-92 - 70215788 - Allied Electronics, Inc.
Fort Worth, TX, USA
SILICON CONTROLLED RECTIFIER- 200VRM 0.8A TO-92
70215788
SILICON CONTROLLED RECTIFIER- 200VRM 0.8A TO-92 70215788
SCR Sensitive Gate, TO-92 Package Type, 8 A Peak Surge Current

SCR Sensitive Gate, TO-92 Package Type, 8 A Peak Surge Current

Supplier's Site
Scr Thyristor, 800Ma, 200V, To-92; Peak Repetitive Off State Voltage Nte Electronics - 21M5170 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 800Ma, 200V, To-92; Peak Repetitive Off State Voltage Nte Electronics
21M5170
Scr Thyristor, 800Ma, 200V, To-92; Peak Repetitive Off State Voltage Nte Electronics 21M5170
SCR THYRISTOR, 800mA, 200V, TO-92; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes

SCR THYRISTOR, 800mA, 200V, TO-92; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number NTE5404 70215788 21M5170
Product Name Discrete Semiconductor Products - Thyristors - SCRs SILICON CONTROLLED RECTIFIER- 200VRM 0.8A TO-92 Scr Thyristor, 800Ma, 200V, To-92; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR SCR
Package Type TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-92; TO-92
VDRM 200 volts
IT(RMS) 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B521SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details