NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5466

Description
SCR 600V 10A TO220
Description
SCR 600V 10A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5466
Discrete Semiconductor Products - Thyristors - SCRs NTE5466
SCR 600V 10A TO220

SCR 600V 10A TO220

Supplier's Site
Scr Thyristor, 10A, 600V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 30C5390 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 10A, 600V, To-220; Peak Repetitive Off State Voltage Nte Electronics
30C5390
Scr Thyristor, 10A, 600V, To-220; Peak Repetitive Off State Voltage Nte Electronics 30C5390
SCR THYRISTOR, 10A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

SCR THYRISTOR, 10A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE5466 30C5390
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 10A, 600V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Package Type TO-220-3 TO-220; TO-220
VDRM 600 volts
IT(RMS) 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - L312F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
4 suppliers
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details