NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5499

Description
SCR 800V 12A TO220
Description
SCR 800V 12A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5499
Discrete Semiconductor Products - Thyristors - SCRs NTE5499
SCR 800V 12A TO220

SCR 800V 12A TO220

Supplier's Site
Scr Thyristor, 7.6A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C4786 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 7.6A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C4786
Scr Thyristor, 7.6A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C4786
SCR THYRISTOR, 7.6A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:10mA; Average On State Current:7.6A; On State RMS Current:12A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 7.6A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:10mA; Average On State Current:7.6A; On State RMS Current:12A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE5499 31C4786
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 7.6A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Package Type TO-220-3 TO-220; TO-220
VDRM 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristor Module, 1.6Kv, 1.45Ka Rohs Compliant Infineon - 39AH9387 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Triacs - MAC8SMG - 880936-MAC8SMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details