SCR 400V 4A TO126
SCR-400VRM 4A TO-126 SENSITIVE GATE
SCR THYRISTOR, 2.6A, 400V, TO-126; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:2.6A; On State RMS Current:-; Thyristor Case Style:TO-126; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | NTE5415 | 70214697 | 29C4684 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCR-400VRM 4A TO-126 SENSITIVE GATE | Scr Thyristor, 2.6A, 400V, To-126; Peak Repetitive Off State Voltage Nte Electronics |
| Thyristor Type | SCR | SCR | SCR |