NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5463

Description
SCR 200V 10A TO220
Description
SCR 200V 10A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5463
Discrete Semiconductor Products - Thyristors - SCRs NTE5463
SCR 200V 10A TO220

SCR 200V 10A TO220

Supplier's Site
Scr Thyristor, 10A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C4763 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 10A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C4763
Scr Thyristor, 10A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C4763
SCR THYRISTOR, 10A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

SCR THYRISTOR, 10A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE5463 31C4763
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 10A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Package Type TO-220-3 TO-220; TO-220
VDRM 200 volts
IT(RMS) 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B584-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T460N26TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details