NTE Electronics, Inc. Thyristor, 4A, 600V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics NTE5458

Description
THYRISTOR, 4A, 600V, TO-202-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA; MSL:-RoHS Compliant: Yes
Description
THYRISTOR, 4A, 600V, TO-202-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 4A, 600V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics - 31C4760 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 4A, 600V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics
31C4760
Thyristor, 4A, 600V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics 31C4760
THYRISTOR, 4A, 600V, TO-202-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA; MSL:-RoHS Compliant: Yes

THYRISTOR, 4A, 600V, TO-202-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA; MSL:-RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5458
Discrete Semiconductor Products - Thyristors - SCRs NTE5458
SCR 600V 4A TO202

SCR 600V 4A TO202

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 31C4760 NTE5458
Product Name Thyristor, 4A, 600V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Package Type TO-202; TO-202 TO-202 Long Tab
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B683-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Soft Starter Modules - STT2200N16P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Optoisolators - Triac, SCR Output - FODM3051R2 - 872189-FODM3051R2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details