NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5552

Description
SCR 200V 25A TO220
Description
SCR 200V 25A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5552
Discrete Semiconductor Products - Thyristors - SCRs NTE5552
SCR 200V 25A TO220

SCR 200V 25A TO220

Supplier's Site
SILICON CONTROLLED RECTIFIER- 25A 200V T0220 - 70215454 - Allied Electronics, Inc.
Fort Worth, TX, USA
SILICON CONTROLLED RECTIFIER- 25A 200V T0220
70215454
SILICON CONTROLLED RECTIFIER- 25A 200V T0220 70215454
SILICON CONTROLLED RECTIFIER- 25A 200V T0220

SILICON CONTROLLED RECTIFIER- 25A 200V T0220

Supplier's Site
Scr Thyristor, 16A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C4833 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C4833
Scr Thyristor, 16A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C4833
SCR THYRISTOR, 16A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mARoHS Compliant: Yes

SCR THYRISTOR, 16A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number NTE5552 70215454 31C4833
Product Name Discrete Semiconductor Products - Thyristors - SCRs SILICON CONTROLLED RECTIFIER- 25A 200V T0220 Scr Thyristor, 16A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR SCR
Package Type TO-220-3 TO-220 TO-220; TO-220
VDRM 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B562-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Diode Module, 1.8Kv, 700A Rohs Compliant Infineon - 56AJ9816 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details