NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5468

Description
SCR 800V 10A TO220
Description
SCR 800V 10A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5468
Discrete Semiconductor Products - Thyristors - SCRs NTE5468
SCR 800V 10A TO220

SCR 800V 10A TO220

Supplier's Site
Scr Thyristor, 10A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C4764 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 10A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C4764
Scr Thyristor, 10A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C4764
SCR THYRISTOR, 10A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

SCR THYRISTOR, 10A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE5468 31C4764
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 10A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Package Type TO-220-3 TO-220; TO-220
VDRM 800 volts
IT(RMS) 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B623SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TVS - TVS - Thyristors - T130N16EOF - 1097689-T130N16EOF - Win Source Electronics
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VRRM 1600 volts
View Details
2 suppliers