NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5461

Description
SCR 50V 10A TO220
Description
SCR 50V 10A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5461
Discrete Semiconductor Products - Thyristors - SCRs NTE5461
SCR 50V 10A TO220

SCR 50V 10A TO220

Supplier's Site
Thyristor, Scr, 50V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C4761 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 50V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C4761
Thyristor, Scr, 50V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C4761
THYRISTOR, SCR, 50V, TO-220; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA; MSL:- RoHS Compliant: Yes

THYRISTOR, SCR, 50V, TO-220; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE5461 31C4761
Product Name Discrete Semiconductor Products - Thyristors - SCRs Thyristor, Scr, 50V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Package Type TO-220-3 TO-220; TO-220
VDRM 50 volts
IT(RMS) 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B612F2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Soft Starter Modules - STT1900N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details