SCR 200V 4A TO5
SCR THYRISTOR, 3A, 200V, TO-5; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:5mA; MSL:- RoHS Compliant: Yes
Silicon Controlled Rectifier, TO-5 Package Type, 200 V Voltage Repetitive Peak Reverse
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | NTE5408 | 29C4683 | 70215953 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 3A, 200V, To-5; Peak Repetitive Off State Voltage Nte Electronics | SILICON CONTROLLED RECTIFIER-200VRM 3A TO-5/TO-39 |
| Thyristor Type | SCR | SCR | SCR |
| Package Type | TO-205AA, TO-5-3 Metal Can | TO-5 | TO-5 |
| VDRM | 200 volts | ||
| IT(RMS) | 4 amps | 4 amps |