NTE Electronics, Inc. Scr Thyristor, 8A, 400V, To-64; Scr Module Type Nte Electronics NTE5485

Description
SCR THYRISTOR, 8A, 400V, TO-64; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:8A; Gate Trigger Voltage Max:1.5V; Product Range:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 8A, 400V, TO-64; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:8A; Gate Trigger Voltage Max:1.5V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 8A, 400V, To-64; Scr Module Type Nte Electronics - 31C4778 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 8A, 400V, To-64; Scr Module Type Nte Electronics
31C4778
Scr Thyristor, 8A, 400V, To-64; Scr Module Type Nte Electronics 31C4778
SCR THYRISTOR, 8A, 400V, TO-64; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:8A; Gate Trigger Voltage Max:1.5V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 8A, 400V, TO-64; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:8A; Gate Trigger Voltage Max:1.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5485
Discrete Semiconductor Products - Thyristors - SCRs NTE5485
SCR 400V 8A TO64

SCR 400V 8A TO64

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 31C4778 NTE5485
Product Name Scr Thyristor, 8A, 400V, To-64; Scr Module Type Nte Electronics Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type TO-208AB, TO-64-3, Stud
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B632SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details