SCR 200V 4A TO126
Silicon Controlled Rectifier, Package Type TO-126, Gate Trigger Current 200 μA
THYRISTOR, SCR, 2.6A, 200V, TO-126; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:5mA; Average On State Current:2.6A; On State RMS Current:-; Thyristor Case Style:TO-126; No. of Pins:3Pins; Holding Current Max:10mARoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | NTE5414 | 70216000 | 31C4746 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCR-200VRM 4A TO-126 SENSITIVE GATE | Thyristor, Scr, 2.6A, 200V, To-126; Peak Repetitive Off State Voltage Nte Electronics |
| Thyristor Type | SCR | SCR | SCR |
| Package Type | TO-225AA, TO-126-3 | TO-126 | TO-126 |
| VDRM | 200 volts |