NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5438

Description
SCR 600V 8A TO220
Description
SCR 600V 8A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5438
Discrete Semiconductor Products - Thyristors - SCRs NTE5438
SCR 600V 8A TO220

SCR 600V 8A TO220

Supplier's Site
Scr Thyristor, 5.1A, 600V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C1788 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 5.1A, 600V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C1788
Scr Thyristor, 5.1A, 600V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C1788
SCR THYRISTOR, 5.1A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 5.1A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE5438 31C1788
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 5.1A, 600V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Package Type TO-220-3 TO-220; TO-220
VDRM 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B671-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details