NTE Electronics, Inc. Scr Thyristor, 10A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics NTE5426

Description
SCR THYRISTOR, 10A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 10A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 10A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 21M5171 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 10A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics
21M5171
Scr Thyristor, 10A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics 21M5171
SCR THYRISTOR, 10A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

SCR THYRISTOR, 10A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5426
Discrete Semiconductor Products - Thyristors - SCRs NTE5426
SCR 400V 10A TO220

SCR 400V 10A TO220

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 21M5171 NTE5426
Product Name Scr Thyristor, 10A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Package Type TO-220; TO-220 TO-220-3
Pin Count 3
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B512-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1080N06TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details