SCR THYRISTOR, 10A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes
SCR 400V 10A TO220
SILICON CONTROLLED RECTIFIER- 400VRM 10A TO-220
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 29C4690 | NTE5465 | 70215791 |
| Product Name | Scr Thyristor, 10A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - SCRs | SILICON CONTROLLED RECTIFIER- 400VRM 10A TO-220 |
| Thyristor Type | SCR | SCR | SCR |
| Package Type | TO-220; TO-220 | TO-220-3 | TO-220 |
| Pin Count | 3 | ||
| Standards and Certifications | RoHS |