Silicon Controlled Rectifier, TO-202, 20 A Surge Current, 4 A On-State RMS Current, -40 to +150°C
SCR THYRISTOR, 4A, 400V, TO-202; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes
SCR 400V 4A TO202
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 70215790 | 06M7456 | NTE5457 |
| Product Name | SILICON CONTROLLED RECTIFIER- 400VRM 4ATO-202 SENSITIVE GATE | Scr Thyristor, 4A, 400V, To-202; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |
| Package Type | TO-202 | TO-202; TO-202 | TO-202 Long Tab |
| VRRM | 400 volts | ||
| IT(RMS) | 4 amps | 4 amps |