NTE Electronics, Inc. SILICON CONTROLLED RECTIFIER- 400V 55A TO-218 NTE5539

Description
SILICON CONTROLLED RECTIFIER- 400V 55A TO-218
Description
SILICON CONTROLLED RECTIFIER- 400V 55A TO-218

Suppliers

Company
Product
Description
Supplier Links
SILICON CONTROLLED RECTIFIER- 400V 55A TO-218 - 70214741 - Allied Electronics, Inc.
Fort Worth, TX, USA
SILICON CONTROLLED RECTIFIER- 400V 55A TO-218
70214741
SILICON CONTROLLED RECTIFIER- 400V 55A TO-218 70214741
SILICON CONTROLLED RECTIFIER- 400V 55A TO-218

SILICON CONTROLLED RECTIFIER- 400V 55A TO-218

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5539
Discrete Semiconductor Products - Thyristors - SCRs NTE5539
SCR 400V 55A TO218

SCR 400V 55A TO218

Supplier's Site
Scr Thyristor, 55A, 400V, To-218; Peak Repetitive Off State Voltage Nte Electronics - 31C4823 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 400V, To-218; Peak Repetitive Off State Voltage Nte Electronics
31C4823
Scr Thyristor, 55A, 400V, To-218; Peak Repetitive Off State Voltage Nte Electronics 31C4823
SCR THYRISTOR, 55A, 400V, TO-218; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

SCR THYRISTOR, 55A, 400V, TO-218; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number 70214741 NTE5539 31C4823
Product Name SILICON CONTROLLED RECTIFIER- 400V 55A TO-218 Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 55A, 400V, To-218; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR SCR
Operating Temperature -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Package Type TO-218-3 TO-218
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B634-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1451N52TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details