NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5558

Description
SCR 800V 25A TO220
Description
SCR 800V 25A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5558
Discrete Semiconductor Products - Thyristors - SCRs NTE5558
SCR 800V 25A TO220

SCR 800V 25A TO220

Supplier's Site
Scr Thyristor, 16A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C4838 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C4838
Scr Thyristor, 16A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C4838
SCR THYRISTOR, 16A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mARoHS Compliant: Yes

SCR THYRISTOR, 16A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE5558 31C4838
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Package Type TO-220-3 TO-220; TO-220
VDRM 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details